EN
  • EN
  • DE

STM32W108CBU64TR

Part No STM32W108CBU64TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 128KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Number of I/O 24
Program Memory Type FLASH (128kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-VFQFPN (7x7)
Family Name STM32W108
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Other Part Number -497-11411-2, -497-11411-1, 497-11411-1, 497-11411-2, 497-11411-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898250-STM32W108CBU64TR
Ultra Librarian 3D Model Ultra Librarian STM32W108CBU64TR CAD Model

Description

STM32W108CBU64TR - A Robust and Versatile Microcontroller by STMicroelectronics

The STM32W108CBU64TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for wireless applications. This high-performance MCU is part of the STM32 series that has gained widespread recognition for its reliability, efficiency, and integration of advanced features. The STM32W108CBU64TR is particularly designed to cater to the needs of RF communication systems, making it an ideal choice for developers looking to build applications requiring wireless connectivity.

Key Features:

  • Core: The MCU is built around an ARM® Cortex®-M3 processor, which is renowned for its exceptional processing power and efficiency. The core operates at a frequency of up to 24 MHz, providing a balance between performance and power consumption.
  • Memory: It comes with 64KB of flash memory and 8KB of RAM, offering ample space for application code and data storage. This memory configuration facilitates complex application development without the need for external memory components.
  • Wireless Connectivity: Integrated 2.4 GHz IEEE 802.15.4-compliant transceiver makes this MCU suitable for applications in the Internet of Things (IoT) domain, such as smart home devices, wireless sensors, and other low-power wireless systems.
  • Energy Efficiency: The STM32W108CBU64TR is designed with energy efficiency in mind. It features multiple power-saving modes, including a stop mode and a standby mode, which help to reduce power consumption during idle periods.
  • Package: The device is available in a 48-pin QFN package, which is compact and suitable for space-constrained applications.
  • Peripherals: A rich set of peripherals is included to enhance functionality, such as SPI, UART, I2C interfaces, and multiple GPIOs, providing flexibility in connecting with other components and modules.
  • Development Support: STMicroelectronics provides comprehensive development support for the STM32W108CBU64TR, including software libraries, development kits, and a robust ecosystem, to accelerate the design and prototyping process.

The STM32W108CBU64TR is an excellent choice for developers looking to create sophisticated and power-conscious wireless applications. Its combination of processing power, memory capacity, wireless capability, and extensive peripheral integration makes it a highly capable MCU that can meet the demands of a wide range of wireless communication tasks.

Whether you are developing smart home solutions, industrial monitoring systems, or any other wireless application, the STM32W108CBU64TR provides a solid foundation for your project, ensuring performance, reliability, and efficiency.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.5685 $73.1370
4+ $30.0046 $120.0184
6+ $29.0679 $174.4074
9+ $28.1300 $253.1700
11+ $27.1922 $299.1142
15+ $24.3797 $365.6955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess