EN
  • EN
  • DE

STM32W108HBU64TR

Part No STM32W108HBU64TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 128KB FLASH 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM32
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-M3
Number of I/O 18
Program Memory Type FLASH (128kB)
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VFQFPN (6x6)
Family Name STM32W108
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Other Part Number -497-11414-1, -497-11414-2, 497-11414-2, 497-11414-1, -497-11414-6, 497-11414-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898251-STM32W108HBU64TR
Ultra Librarian 3D Model Ultra Librarian STM32W108HBU64TR CAD Model

Description

STM32W108HBU64TR: A High-Performance Microcontroller by STMicroelectronics

The STM32W108HBU64TR is a cutting-edge microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This powerful MCU is part of the STM32 series, which is famous for its high performance, flexibility, and energy efficiency. It is specifically designed to cater to a wide range of applications, including industrial control systems, home automation, and wireless communication solutions.

At the heart of the STM32W108HBU64TR lies an ARM Cortex-M3 processor core, which operates at a frequency of up to 24 MHz. This core provides the computational horsepower required for complex algorithms and control tasks. It is complemented by 64KB of flash memory and 8KB of RAM, offering ample space for application code and data storage.

The device comes in a 48-pin QFN package, which is ideal for space-constrained applications. Its compact form factor does not compromise on the availability of I/O options and peripherals. The STM32W108HBU64TR boasts a variety of communication interfaces, including SPI, UART, and I2C, allowing for easy integration with other components and systems.

One of the standout features of the STM32W108HBU64TR is its built-in 2.4 GHz IEEE 802.15.4-compliant transceiver. This feature makes it an excellent choice for wireless applications, such as Zigbee or proprietary RF protocols, enabling seamless connectivity for Internet of Things (IoT) devices.

Power efficiency is a key concern in modern electronics, and the STM32W108HBU64TR excels in this area. It supports multiple power-saving modes, including a deep sleep mode that significantly reduces power consumption when the device is not active, thereby extending battery life in portable applications.

Developers will appreciate the comprehensive set of development tools and software support provided by STMicroelectronics, which includes the STM32Cube ecosystem. This platform offers a full suite of software libraries, hardware abstraction layers, and example code to accelerate the development process and reduce time to market.

In summary, the STM32W108HBU64TR from STMicroelectronics is a robust and versatile microcontroller that offers a perfect blend of performance, connectivity, and power efficiency. Whether for industrial automation, smart home devices, or wireless communication systems, this MCU is an ideal choice for developers looking to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess