EN
  • EN
  • DE

STM32WB5MMGH6TR

Part No STM32WB5MMGH6TR
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description ULTRA-LOW-POWER DUAL CORE ARM CO / 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0, Thread, Zigbee®
Modulation -
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
Antenna Type Integrated, Chip
Utilized IC / Part STM32WB55VGY
Memory Size 1MB Flash, 256kB SRAM
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 86-LFLGA Module
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355264-STM32WB5MMGH6TR
Ultra Librarian 3D Model Ultra Librarian STM32WB5MMGH6TR CAD Model

Description

STM32WB5MMGH6TR - A Cutting-Edge Wireless Microcontroller

The STM32WB5MMGH6TR is a state-of-the-art wireless microcontroller from STMicroelectronics that is designed to elevate the performance and capabilities of a wide range of applications. This powerful component is part of the STM32WB series, which is renowned for its dual-core architecture, featuring an ARM Cortex-M4 CPU for application processing and an ARM Cortex-M0+ CPU dedicated to radio and security tasks.

Seamless Connectivity

With its integrated Bluetooth 5.0, Zigbee 3.0, and OpenThread connectivity, the STM32WB5MMGH6TR is an ideal choice for designers looking to implement advanced wireless functionality in their products. Whether it's for smart home devices, industrial automation, or wearable technology, this microcontroller provides a reliable and efficient solution for wireless communication.

Robust Security Features

Security is a critical aspect of modern electronic devices, and the STM32WB5MMGH6TR addresses this need with its comprehensive set of security features. It includes hardware public key authority (PKA), true random number generation (TRNG), and encryption algorithms to ensure the integrity and confidentiality of data.

Energy Efficiency

Energy efficiency is at the heart of the STM32WB5MMGH6TR design. This microcontroller offers various low-power modes to optimize power consumption, making it an excellent choice for battery-powered applications. Its dynamic voltage scaling and an energy-saving architecture ensure that it delivers high performance while maintaining minimal power usage.

Package and Integration

The STM32WB5MMGH6TR comes in a compact UFBGA73 package, allowing for space-saving designs without compromising on functionality. It also supports a wide range of peripherals and interfaces, such as SPI, I2C, UART, ADC, and timers, facilitating easy integration into complex systems.

Development Support

STMicroelectronics provides extensive support for the STM32WB5MMGH6TR, including comprehensive development tools, software libraries, and reference designs. Developers can quickly bring their products to market by leveraging the STM32Cube ecosystem, which includes the STM32CubeWB MCU Package, containing drivers, middleware, and examples to streamline the development process.

Overall, the STM32WB5MMGH6TR is a versatile and powerful microcontroller that offers a perfect blend of performance, connectivity, and efficiency, making it an outstanding choice for next-generation wireless applications.

You May Also Be Interested in

Ai-Thinker
LORAWAN MODULE,ASR6601CB,470MHZ
Lowest to $5.0724
Ai-Thinker
WIFI + BLE5.0 MODULE, BL602 CHIP
Lowest to $2.1757
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
RF TXRX MODULE CELL/NAV SMD
Need more? Email Us
Ai-Thinker
LORA MODULE, 433MHZ, SEMTECH SX1
Lowest to $4.4067
Ai-Thinker
LORA MODULE, SEMTECH SX1262,868M
Lowest to $4.1215
U-blox
RF TXRX MODULE BT U.FL SMD
Lowest to $21.0594
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,586 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess