EN
  • EN
  • DE

STM32WLE4C8U6

Part No STM32WLE4C8U6
Manufacturer STMicroelectronics
Catalog OEM Souring
Description MCU Wireless E4 Arm Cortex-M4 64KB UFQFPN-48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462279-STM32WLE4C8U6
Manufacturer STMicroelectronics
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Protocol LoRa, LoRaWAN 1.0, Sigfox
Modulation BPSK, FSK, GFSK, GMSK, MSK
Frequency 150MHz ~ 960MHz
Data Rate (Max) 300kbps
Power - Output 22dBm
Sensitivity -148dBm
Memory Size 64kB Flash
Serial Interfaces ADC, GPIO, I2C, I2S, IrDA, JTAG, PWM, SPI, UART, USART
GPIO 29
Voltage - Supply 1.8 V ~ 3.6 V
Current - Receiving 4.82mA
Current - Transmitting 21mA ~ 120mA
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Ultra Librarian 3D Model Ultra Librarian STM32WLE4C8U6 CAD Model

Description

The STM32WLE4C8U6 by STMicroelectronics is an innovative microcontroller unit (MCU) designed specifically for applications requiring both wireless connectivity and efficient power management. Part of the STM32 series, it is built around the advanced Arm Cortex-M4 core, operating at a frequency that ensures a perfect balance between performance and power consumption. This particular model boasts 64KB of flash memory, encapsulated within a compact 48-pin UFQFPN package, making it an ideal solution for space-constrained projects. The MCU's wireless E4 designation indicates its enhanced features for wireless communication, facilitating the development of IoT (Internet of Things) devices, smart sensors, and other connected technologies. Its robust design and extensive set of peripherals, including ADCs, timers, and SPI/I2C interfaces, provide developers with a versatile platform for creating sophisticated embedded systems. With this MCU, STMicroelectronics continues to lead in the integration of wireless capabilities with their proven MCU architecture, offering a cost-effective solution for applications that demand low power consumption, wireless connectivity, and high-performance processing.

You May Also Be Interested in

Abracon LLC
standard clock oscillato 64.0 MHZ CMOS
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1000pF C0G 0603 1% AEC-Q200
Need more? Email Us
Abracon LLC
CRYSTAL 32.0000MHZ 8PF SMD
Need more? Email Us
Intel
W580 Chipset
Need more? Email Us
Abracon LLC
standard clock oscillato XO 4.0000MHZ HCMOS SMD
Lowest to $1.2903
Abracon LLC
standard clock oscillato OSC XO 24.000MHZ CMOS SMD
Need more? Email Us
Samsung
Multilayer Ceramic Capacitors MLCC
Need more? Email Us
Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6414 $53.1312
19+ $5.4494 $103.5386
29+ $5.2791 $153.0939
40+ $5.1088 $204.3520
51+ $4.9385 $251.8635
68+ $4.4276 $301.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,999 pieces
In Stock: 3,500 pieces Factory Stock: 3,499 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess