EN
  • EN
  • DE

STM6322RWY6F

Part No STM6322RWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIME/RESET SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number STM6322
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261451-STM6322RWY6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6322RWY6F CAD Model

Description

STM6322RWY6F: Dual Processor Supervisor with Watchdog Timer

The STM6322RWY6F is a sophisticated dual processor supervisor IC designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This compact component is engineered to enhance the reliability of microprocessor systems by monitoring the power supply and core system functionalities. It is an ideal solution for managing multi-voltage systems and ensuring consistent performance across a variety of applications.

Key Features

  • Supply Voltage Monitoring: The STM6322RWY6F is equipped with two programmable voltage monitor inputs. These inputs enable the device to keep a vigilant watch over the supply voltages of both the microprocessor and the system, ensuring that they do not fall below a predetermined threshold.
  • Adjustable Watchdog Timer: An integral feature of this device is its watchdog timer, which serves as a fail-safe mechanism. The timer can be externally adjusted, allowing system designers to set the appropriate timeout period according to the specific needs of their application.
  • Manual Reset Input: This feature provides an additional layer of control, enabling the system to be manually reset when necessary. It is particularly useful during system maintenance or troubleshooting.
  • Active-Low Reset: The STM6322RWY6F offers an active-low reset output, which ensures a reliable system reset when the monitored voltages or the watchdog timer indicate a system error.
  • Low Power Consumption: Designed for efficiency, this device maintains low power consumption, making it suitable for battery-powered and portable applications where power conservation is crucial.
  • Small Form Factor: The STM6322RWY6F comes in a compact 5-lead SOT23 package, which allows for a minimal footprint on the PCB and is advantageous in space-constrained designs.

Applications

The STM6322RWY6F is versatile and can be effectively used in a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Networking equipment
  • Industrial controllers
  • Portable and battery-powered devices

With its robust feature set and STMicroelectronics' reputation for quality, the STM6322RWY6F is a reliable choice for system designers looking to enhance the supervision and safety of their microprocessor-based systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3952 $50.9280
36+ $2.7858 $100.2888
56+ $2.6987 $151.1272
77+ $2.6117 $201.1009
100+ $2.5246 $252.4600
133+ $2.2635 $301.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess