EN
  • EN
  • DE

STM6510WCACDG6F

Part No STM6510WCACDG6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description Processor Supervisor 1.665V 1 Active Low/Open Drain 8-Pin TDFN T/R / IC SMART RESET DUAL PB 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 1.665V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN (2x2)
Win Source Part Number 031329-STM6510WCACDG6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM6510
Introduction Date February 26, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM6510WCACDG6F CAD Model

Description

Overview of STM6510WCACDG6F from STMicroelectronics

The STM6510WCACDG6F is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular product is part of the STM65xx series, which is a family of smart reset chips designed to enhance the user experience and reliability of electronic devices.

Key Features

  • Dual Input Monitoring: The STM6510WCACDG6F is equipped with two input channels for monitoring push-button inputs, providing a robust solution for system reset functionality.
  • Adjustable Delay Time: It allows for an adjustable delay time for the push-button inputs, ensuring that unintentional resets are minimized and providing flexibility for different application requirements.
  • Low Power Consumption: The device is designed to consume minimal power, making it an ideal choice for battery-powered applications where power efficiency is critical.
  • High ESD Protection: With built-in electrostatic discharge (ESD) protection, the STM6510WCACDG6F ensures durability and long-term reliability against unexpected voltage spikes.

Applications

The STM6510WCACDG6F is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Smart home devices
  • Healthcare and medical equipment

Technical Specifications

At the heart of the STM6510WCACDG6F's technical prowess are the following specifications:

  • Package: The device comes in a compact WLCSP (Wafer Level Chip Scale Package), which is ideal for space-constrained applications.
  • Operating Voltage: It operates within a voltage range that is suitable for most portable electronics, ensuring compatibility with a variety of host systems.
  • Operating Temperature: The chip can function effectively across a wide temperature range, ensuring reliability in diverse environmental conditions.

The STM6510WCACDG6F from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers and engineers looking to incorporate smart reset functionality into their electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7068 $53.0100
175+ $0.5800 $101.5000
270+ $0.5618 $151.6860
370+ $0.5437 $201.1690
480+ $0.5256 $252.2880
640+ $0.4712 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess