EN
  • EN
  • DE
  • IT

STM6524ALABDL6F

Part No STM6524ALABDL6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SMART RESET 6UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Reset Timer
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 240 ms Minimum
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 6-UDFN (1.6x1.3)
Win Source Part Number 031337-STM6524ALABDL6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6524ALABDL6F CAD Model

Description

STM6524ALABDL6F - Microprocessor Reset Circuit

The STM6524ALABDL6F is a cutting-edge microprocessor reset circuit developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is specifically designed to monitor the supply voltage of microprocessors (µP) and digital systems to ensure a proper reset function without the need for any external components.

Key Features

  • Precision Monitoring: It offers precise monitoring of the 2.63V threshold, which is critical for maintaining system stability and reliability.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated applications.
  • Reset Time Delay: It includes a built-in delay time which is guaranteed by design, ensuring systems have adequate time to stabilize during power-up.
  • High Threshold Accuracy: With a threshold accuracy of ±1.5% at 25°C, the STM6524ALABDL6F provides dependable performance under varying conditions.
  • Operating Temperature Range: This device is designed to operate over a wide temperature range, from -40°C to +85°C, accommodating diverse environmental conditions.
  • RoHS Compliant: The reset circuit is RoHS compliant, adhering to environmental standards and regulations.

Applications

The STM6524ALABDL6F is suitable for a broad range of applications, including:

  • Computers and Computer Peripherals
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Networking Equipment
  • Industrial Controllers

Package and Availability

This device is available in a compact 5-pin SOT23 package, making it ideal for space-constrained applications. Its small footprint allows for easy integration into various designs without compromising performance.

For engineers and designers looking for a reliable microprocessor reset circuit that ensures system integrity, the STM6524ALABDL6F from STMicroelectronics represents a robust solution that combines performance with practicality.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 20QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 2 CHANNEL 6WLCSP
Lowest to $1.0588
Maxim Integrated
MAX6804 4-PIN, LOW-POWER MICROPR
Lowest to $34.2270
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Lowest to $1.9148
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.7828
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $2.2949
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
Lowest to $0.8316
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8672 $65.0400
185+ $0.7116 $131.6460
285+ $0.6894 $196.4790
390+ $0.6672 $260.2080
505+ $0.6450 $325.7250
675+ $0.5783 $390.3525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,990 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess