EN
  • EN
  • DE

STM8AF5288TCY

Part No STM8AF5288TCY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Package Tray
Number of I/O 38
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-18610, STM8AF5288TCY-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848308-STM8AF5288TCY
Ultra Librarian 3D Model Ultra Librarian STM8AF5288TCY CAD Model

Description

STMicroelectronics STM8AF5288TCY Microcontroller

The STM8AF5288TCY is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM8AF series of automotive-grade MCUs. This robust product is specifically designed to meet the rigorous demands of automotive applications and offers a range of features that make it an ideal choice for a variety of systems within the automotive sector.

At the heart of the STM8AF5288TCY is an advanced STM8A 8-bit core operating at up to 24 MHz. This core provides the processing power necessary to handle complex tasks and algorithms. The device boasts 128 KB of flash memory, which is more than sufficient for storing application code and data, along with 4 KB of RAM for temporary data storage during operation.

This MCU comes with an array of peripherals that enhance its functionality. It includes a 10-bit analog-to-digital converter (ADC) with up to 16 channels, allowing it to interface with various sensors and convert analog signals into digital data for processing. For communication purposes, the STM8AF5288TCY is equipped with two UARTs, one SPI, and one I2C interface, enabling it to exchange data with other devices and components within a system.

The STM8AF5288TCY is also designed with robustness in mind. It features an extended temperature range from -40°C to +150°C, making it suitable for harsh automotive environments. Furthermore, it includes advanced safety features such as watchdog timers and a clock security system, which contribute to the overall reliability and stability of the applications it controls.

For ease of integration, the STM8AF5288TCY is available in a compact QFP 32-pin package, which is ideal for space-constrained applications. Its pinout is designed for compatibility with other STM8AF microcontrollers, allowing for flexible design upgrades and scalability.

In summary, the STM8AF5288TCY from STMicroelectronics is a powerful and versatile microcontroller that is engineered to meet the stringent requirements of the automotive industry. Its combination of performance, memory, peripheral set, and robust design ensures it can drive a wide range of automotive applications with reliability and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3722 $52.4664
28+ $3.5875 $100.4500
44+ $3.4754 $152.9176
60+ $3.3633 $201.7980
77+ $3.2511 $250.3347
103+ $2.9148 $300.2244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess