EN
  • EN
  • DE

AT89C51ED2-SLRUM

Part No AT89C51ED2-SLRUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series 89C
Package Reel - TR
Number of I/O 34
Family Name AT89C51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-AT89C51ED2-SLRUMCT-ND, 1611-AT89C51ED2-SLRUMDKR, 1611-AT89C51ED2-SLRUMCTINACTIVE, 1611-AT89C51ED2-SLRUMTR, AT89C51ED2-SLRUMCT, 1611-AT89C51ED2-SLRUMTRINACTIVE, AT89C51ED2SLRUM, AT89C51ED2-SLRUMDKR, 1611-AT89C51ED2-SLRUMTR-ND, AT89C51ED2-SLRUMTR, 1611-AT89C51ED2-SLRUMDKR-ND, AT89C51ED2-SLRUM-ND, 1611-AT89C51ED2-SLRUMCT, 1611-AT89C51ED2-SLRUMDKRINACTIVE
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847447-AT89C51ED2-SLRUM
Ultra Librarian 3D Model Ultra Librarian AT89C51ED2-SLRUM CAD Model

Description

Microchip Technology's AT89C51ED2-SLRUM Microcontroller

The AT89C51ED2-SLRUM is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This microcontroller is based on the industry-standard 80C51 architecture and is enhanced with 64KB of Flash memory, making it an ideal choice for applications that require ample program storage and efficient in-system programming capabilities.

Key Features:

  • Advanced 80C51 Core: With its fully static operation and clock speeds up to 60 MHz, the AT89C51ED2-SLRUM provides a robust platform for high-speed computing tasks and real-time control applications.
  • 64KB Flash Memory: The ample on-chip Flash memory is accessible through a versatile ISP (In-System Programming) and IAP (In-Application Programming) feature, allowing for easy firmware updates and application modifications without the need for external programmers.
  • Expanded RAM: It includes 256 bytes of internal RAM and an additional 2048 bytes of auxiliary RAM, offering a significant working area for complex algorithms and data processing.
  • Enhanced I/O Capabilities: With a total of 32 programmable I/O lines, the AT89C51ED2-SLRUM can handle multiple input and output operations, suitable for interfacing with a wide range of peripheral devices.
  • Integrated Peripherals: This microcontroller comes equipped with a variety of built-in peripherals, such as two data pointers for fast and efficient data movement, three 16-bit timer/counters, a full-duplex enhanced UART, and an on-chip watchdog timer for reliable system operation.
  • Power Management: The device supports power control modes including Idle and Power-down modes, allowing for optimized power consumption tailored to the application's needs.
  • Security Features: Security mechanisms include a hardware security bit and a programmable lock bit, ensuring the protection of code and data against unauthorized access.

Applications:

The AT89C51ED2-SLRUM is a versatile microcontroller that can be used in a wide range of applications, from industrial control systems to consumer electronics, telecommunication devices, and automation systems. Its robust feature set and expandability make it an excellent choice for designers looking for a reliable and flexible microcontroller solution.

Overall, the AT89C51ED2-SLRUM from Microchip Technology represents a blend of performance, memory capacity, and integrated features, making it a top contender for engineers and developers working on advanced 8-bit microcontroller projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess