EN
  • EN
  • DE

STM8AF6226TASSSY

Part No STM8AF6226TASSSY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor STM8A
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 28
Program Memory Size 8KB
Program Memory Type FLASH
EEPROM Size 640 x 8
Date RAM Size 512 x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Family Part Number STM8AF62
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 708675-STM8AF6226TASSSY
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6226TASSSY CAD Model

Description

STM8AF6226TASSSY - STMicroelectronics

The STM8AF6226TASSSY is a high-performance microcontroller unit (MCU) from STMicroelectronics, crafted to meet the demanding needs of automotive and industrial applications. Built on an advanced 8-bit architecture, this MCU offers a perfect blend of real-time capabilities, low power consumption, and robust design to operate in harsh environments.

Key Features

  • Core: The STM8AF6226TASSSY is powered by an STM8A 8-bit core, running at up to 16 MHz clock frequency, which provides a high level of performance relative to other 8-bit MCUs.
  • Memory: It comes equipped with 32 KB of Flash program memory, 1 KB of true data EEPROM, and 2 KB of RAM, ensuring ample space for complex applications and data storage.
  • I/O Ports: The device includes 28 I/O ports that are 5V tolerant, providing versatility in connecting with various peripherals and sensors.
  • ADC: It features a 10-bit analog-to-digital converter with up to 10 channels, enabling precise measurement of analog signals.
  • Timers: Multiple timers are available, including advanced control timers, basic timers, and watchdog timers, to facilitate accurate event timing and system management.
  • Communication Interfaces: The MCU supports a range of communication protocols including SPI, I2C, and UART, allowing for easy integration into a variety of systems and networks.
  • Automotive Grade: As an automotive-grade product, the STM8AF6226TASSSY is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and reliability under stress.

Applications

The STM8AF6226TASSSY is ideal for a wide range of applications where robust operation and cost-effectiveness are key. Common uses include:

  • Automotive control systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics

With its rich set of peripherals and interfaces, coupled with the powerful STM8 core, the STM8AF6226TASSSY provides a highly flexible and reliable solution for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0182 $60.3640
47+ $2.4765 $116.3955
73+ $2.3991 $175.1343
100+ $2.3217 $232.1700
129+ $2.2443 $289.5147
173+ $2.0122 $348.1106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess