EN
  • EN
  • DE

STM8AF62A8TDX

Part No STM8AF62A8TDX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 48LQFP / MCU 8-bit STM8A CISC 128KB Flash 3.3V/5V Automotive 48-Pin LQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, STM8A
Packaging Reel package
Core Processor STM8A
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Package 48-LQFP
Win Source Part Number 795747-STM8AF62A8TDX
Popularity Medium
Supply and Demand Status Limited
Family Name STM8AF62A8
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STM8AF62A8TDX CAD Model

Description

The STM8AF62A8TDX is a high-performance microcontroller from STMicroelectronics that is part of their STM8A series, specifically designed for automotive applications. This robust MCU operates with a maximum frequency of 16 MHz and is built on a high-density non-volatile memory technology. The STM8AF62A8TDX is an ideal choice for a wide range of in-vehicle systems, offering a perfect blend of real-time capabilities, low power consumption, and enhanced peripheral set.

Key Features

  • Core: STM8A 8-bit core, with up to 16 MIPS throughput at 16 MHz.
  • Memory: Features 64 Kbytes of Flash program memory, with read-while-write support, and 2 Kbytes of true data EEPROM.
  • RAM: 4 Kbytes of RAM are available for data storage and operation.
  • Robust I/Os: Up to 38 I/O pins, all of which are 5V tolerant, ensuring compatibility with a wide range of sensors and actuators.
  • Rich Peripherals: Includes advanced control timers, PWM timers, UART, SPI, and I²C communication interfaces for versatile connectivity and control options.
  • Operating Voltage: Wide range power supply from 2.95 V to 5.5 V, suitable for fluctuating automotive power environments.
  • Temperature Range: Extended operating temperature range from -40°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package: Available in a 48-pin LQFP package, providing a compact solution for space-constrained applications.

Applications

The STM8AF62A8TDX is tailored for automotive applications and can be used in systems such as engine management, body control modules, ABS systems, airbags, and other safety-related systems. Its reliability and feature set also make it suitable for industrial and consumer applications that require robust operation and a rich set of peripherals.

With its strong feature set and automotive-grade design, the STM8AF62A8TDX from STMicroelectronics is a versatile and reliable microcontroller that meets the stringent requirements of modern automotive electronics and beyond.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6167 $60.0171
31+ $3.7881 $117.4311
48+ $3.6697 $176.1456
66+ $3.5513 $234.3858
85+ $3.4330 $291.8050
113+ $3.0778 $347.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess