EN
  • EN
  • DE

STM8L152R6T6

Part No STM8L152R6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 54
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 28x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP
Win Source Part Number 053902-STM8L152R6T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L152R6T6 CAD Model

Description

STM8L152R6T6 Microcontroller - STMicroelectronics

The STM8L152R6T6 is a high-performance, low-power 8-bit microcontroller from STMicroelectronics, designed to deliver efficient operation at minimal power consumption. This device is a part of the STM8L ultra-low-power family and is particularly suitable for battery-operated applications and energy-sensitive projects.

With a maximum CPU frequency of 16 MHz, the STM8L152R6T6 offers a robust platform for embedded systems that require a good balance between processing power and energy efficiency. The microcontroller is based on the advanced STM8 core, with an integrated debug module and a wide range of peripherals that enhance its functionality and flexibility in various applications.

Key Features:

  • Core: STM8 8-bit core, with up to 16 MHz clock speed.
  • Memory: 32 Kbytes of Flash program memory with read-while-write support, 2 Kbytes of RAM, and 1 Kbyte of data EEPROM.
  • Energy Efficiency: True low-power modes (Active-halt, Halt, Wait, and Run) for reduced power consumption.
  • Advanced Peripherals: Integrated LCD driver, 12-bit ADC, comparators, timers, I2C, SPI, and USART interfaces.
  • Robust I/Os: Up to 28 I/O pins, all of which are 5V tolerant.
  • Operating Voltage: Wide range from 1.8V to 3.6V, ensuring compatibility with various power sources.
  • Temperature Range: Industrial operating temperature range from -40°C to +85°C.
  • Packages: Available in a 32-pin LQFP package, providing a compact solution for space-constrained applications.

The STM8L152R6T6 is engineered with an emphasis on power management, featuring an integrated ultra-low-power reset and power management controller. This enables the microcontroller to achieve outstanding energy savings while maintaining a high level of performance.

Targeting a wide array of applications, from industrial control systems to consumer electronics, the STM8L152R6T6 is a versatile choice for designers looking to optimize their system's power profile without compromising on computational capabilities. Its rich set of peripherals and development support make it an ideal choice for complex applications requiring a mix of low power, high reliability, and extended functionality.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM8L152R6T6, including the ST Visual Develop (STVD) IDE and the ST Visual Programmer (STVP), which streamline development and enable rapid prototyping and testing of applications.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4447 $53.3364
28+ $3.6470 $102.1160
43+ $3.5330 $151.9190
59+ $3.4190 $201.7210
76+ $3.3051 $251.1876
102+ $2.9632 $302.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess