EN
  • EN
  • DE

STM8L152R8T6

Part No STM8L152R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray / IC MCU 8BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 28x12b, D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP
Win Source Part Number 089239-STM8L152R8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8L152R8
Introduction Date September 13, 2010
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STM8L152R8T6 CAD Model

Description

STM8L152R8T6 Microcontroller Overview

The STM8L152R8T6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed with a perfect blend of performance and energy efficiency. Built on an advanced 16 MHz STM8 core, this MCU is tailored for a wide range of applications that require robust operation and low power consumption. The STM8L152R8T6 is part of the STM8L ultra-low-power series and is especially suitable for battery-operated devices, industrial control systems, and smart sensors.

Key Features

  • Advanced STM8 Core: Operating at up to 16 MHz, the core ensures swift processing and response times, making it ideal for applications that require quick data handling and real-time operations.
  • Ultra-Low-Power Design: The MCU's energy-saving architecture allows for multiple low-power modes, which are essential for extending battery life in portable devices.
  • Memory Capacity: Equipped with 64 KB of Flash program memory and 2 KB of data EEPROM with read-while-write support, the STM8L152R8T6 offers ample space for complex applications and secure data storage.
  • Integrated Peripherals: A rich set of peripherals, including USART, SPI, I2C interfaces, and multiple 16-bit timers, provide flexibility and reduce the need for additional components.
  • High-Resolution ADC: The 12-bit analog-to-digital converter with up to 24 channels ensures precise measurement for analog signals, which is essential for sensor-based applications.
  • Temperature Range: With an operational temperature range from -40°C to +85°C, the MCU is resilient and can perform reliably in harsh environmental conditions.

Applications

The STM8L152R8T6 is versatile and can be utilized in a variety of applications, including but not limited to:

  • Energy management systems
  • Home automation and security
  • Industrial control systems
  • Portable medical devices
  • Consumer electronics

With its robust feature set and ultra-low-power consumption, the STM8L152R8T6 from STMicroelectronics stands out as a reliable and efficient solution for designers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0475 $51.8075
40+ $2.5005 $100.0200
62+ $2.4224 $150.1888
86+ $2.3442 $201.6012
111+ $2.2661 $251.5371
148+ $2.0317 $300.6916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,586 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess