EN
  • EN
  • DE

STM8S003F3P6TR=N76E003A

Part No STM8S003F3P6TR=N76E003A
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1749+
Reference case TSSOP-2
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 720603-STM8S003F3P6TR=N76E003A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8S003F3P6TR=N76E003A CAD Model

Description

The STM8S003F3P6TR, also known as the N76E003A, is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications. This MCU is a part of the STM8S series, which is known for its robust architecture, rich features, and cost-effectiveness. It is particularly suitable for industrial and consumer applications that require a high level of integration, reliability, and efficiency.

Key Features

  • Core: The STM8S003F3P6TR is built around an STM8 core operating at up to 16 MHz. This core provides a good balance between processing power and power consumption, making the MCU ideal for battery-operated devices.
  • Memory: This device comes equipped with 8 Kbytes of Flash program memory, which is more than sufficient for simple to moderately complex applications. It also includes 1 Kbyte of RAM and 128 bytes of EEPROM, which are useful for data storage that needs to persist across power cycles.
  • I/O Ports: It offers up to 16 GPIO (General Purpose Input/Output) pins that allow the MCU to interact with various peripherals and external devices, providing flexibility in hardware design.
  • Timers: The MCU contains an advanced control timer, two general-purpose timers, and a dedicated reset circuit, which help in managing time-dependent operations and events.
  • Analog Features: It includes an integrated 10-bit analog-to-digital converter (ADC) with up to 5 channels, enabling the MCU to process analog signals and convert them into digital values for further processing.
  • Communication Interfaces: The STM8S003F3P6TR supports various communication protocols, including SPI, UART, and I²C, which are essential for interacting with other microcontrollers and peripherals.
  • Low-Power Modes: Multiple low-power modes help in reducing power consumption, which is critical for portable and power-sensitive applications.
  • Package: Supplied in a 20-pin TSSOP package, the STM8S003F3P6TR is compact and suitable for space-constrained applications.

Applications

The versatility of the STM8S003F3P6TR=N76E003A makes it an excellent choice for a variety of applications, including but not limited to home appliances, automotive systems, lighting controls, and battery management systems. Its robust feature set ensures that designers can implement complex functionalities while maintaining cost and space efficiency.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3066 $50.5890
350+ $0.2872 $100.5200
545+ $0.2775 $151.2375
775+ $0.2581 $200.0275
1,010+ $0.2484 $250.8840
1,260+ $0.2387 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 273,760 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess