EN
  • EN
  • DE

STM8S103F3M6TR

Part No STM8S103F3M6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC / Access line, 16 MHz STM8S 8-bit MCU, up to 8 Kbytes Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.95V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Part Number Series STM8S103
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807168-STM8S103F3M6TR
Ultra Librarian 3D Model Ultra Librarian STM8S103F3M6TR CAD Model

Description

The STM8S103F3M6TR is a robust and versatile microcontroller from STMicroelectronics, designed to deliver high performance and efficiency for a wide range of embedded applications. This microcontroller is part of the STM8S series, which is renowned for its excellent integration, real-time performance, and operational flexibility.

Key Features

  • CPU: The STM8S103F3M6TR features a high-performance 16 MHz advanced STM8 core with Harvard architecture and 3-stage pipeline, ensuring maximum efficiency and speed in processing tasks.
  • Memory: Equipped with 8 Kbytes of Flash program memory, this microcontroller offers ample space for complex programs. Additionally, it includes 1 Kbyte of RAM and 640 bytes of EEPROM, which is ideal for non-volatile storage of configuration and data.
  • I/O Ports: This device boasts up to 28 I/O pins, providing a flexible set of connections for interfacing with peripherals, sensors, and other devices.
  • Advanced Control: It comes with an advanced control timer, two general-purpose timers, and a variety of communication interfaces such as I2C, SPI, and UART, making it suitable for complex control tasks.
  • Power Efficiency: The STM8S103F3M6TR operates within a voltage range of 2.95 to 5.5 V, ensuring power efficiency across different power supplies.
  • Analog Features: It includes an integrated 10-bit analog-to-digital converter (ADC) with up to five channels, allowing for precise measurement of analog signals.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to 85°C, making it suitable for harsh environments.
  • Package: The microcontroller comes in a space-saving 20-pin TSSOP package, ideal for compact and space-constrained applications.

Applications

The STM8S103F3M6TR is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, home appliances, automotive electronics, and consumer electronics. Its robust feature set and high reliability make it particularly well-suited for applications requiring a combination of performance, power efficiency, and a wide operating temperature range.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6835 $50.5050
75+ $1.3813 $103.5975
115+ $1.3382 $153.8930
155+ $1.2950 $200.7250
200+ $1.2518 $250.3600
270+ $1.1223 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess