EN
  • EN
  • DE

STM8S103F3U6ATR

Part No STM8S103F3U6ATR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20UFQFPN / STM8 series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-UFQFPN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8S
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 1K x 8
Supply Voltage - Operating 2.95V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-UFQFN
Supplier Device Package 20-UFQFPN (3x3)
Base Product Number STM8S103
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1262034-STM8S103F3U6ATR
Ultra Librarian 3D Model Ultra Librarian STM8S103F3U6ATR CAD Model

Description

The STM8S103F3U6ATR is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and system cost. This device is part of the STM8S series, which is renowned for its robust architecture, enhanced peripherals, and low power capabilities, making it an excellent choice for a wide range of applications.

Key Features

  • Core: The STM8S103F3U6ATR is built around an advanced STM8 core operating at up to 16 MHz. It features an extended instruction set that provides efficient algorithm implementation and a flexible clock control system.
  • Memory: This microcontroller comes with 8 KB of Flash program memory, which is more than sufficient for many applications. It also includes 1 KB of RAM and 640 bytes of EEPROM, which can be used for data storage and are guaranteed for up to 100,000 write/erase cycles.
  • I/O Ports: It offers up to 16 GPIOs, which are highly configurable and include interrupt capability, ensuring versatile connection options to peripheral devices.
  • Advanced Peripherals: The device features a range of integrated peripherals, including a 10-bit ADC, a 16-bit timer, an 8-bit timer, and a UART for serial communications. These peripherals allow for sophisticated control and data acquisition systems to be built without the need for additional components.
  • Power Efficiency: With multiple low-power modes, including Active-Halt and True Halt, the STM8S103F3U6ATR ensures efficient power management, which is crucial for battery-operated devices.
  • Temperature Range: The microcontroller operates within an industrial temperature range from -40°C to 85°C, making it suitable for harsh environments.

Applications

The STM8S103F3U6ATR is ideal for a variety of applications, such as consumer electronics, industrial control systems, automotive modules, and battery-operated devices, due to its robust feature set and power efficiency. Its reliability and adaptability make it a go-to solution for designers looking to develop cost-effective and power-conscious products.

Package and Availability

The device is offered in a TSSOP20 package, providing a compact footprint for space-constrained applications. The STM8S103F3U6ATR is available in tape and reel packaging, facilitating efficient assembly for mass production.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess