EN
  • EN
  • DE

STM8S105K4T3C

Part No STM8S105K4T3C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 32-LQFP (7x7)
Win Source Part Number 037100-STM8S105K4T3C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S105K4T3C CAD Model

Description

Product Overview: STM8S105K4T3C Microcontroller

The STM8S105K4T3C is a robust and versatile microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. Based on the industry-proven STM8 architecture, this microcontroller is ideal for automotive, industrial, and consumer applications that require efficient control and sensing capabilities.

Key Features

  • Core: The STM8S105K4T3C is powered by an advanced STM8 core running at up to 16 MHz, providing the perfect balance between speed and power consumption.
  • Memory: It comes equipped with 16 Kbytes of Flash program memory, which is more than adequate for complex programs, and 2 Kbytes of RAM for efficient data processing.
  • Data Storage: An additional 1 Kbyte of true data EEPROM with read-while-write support offers robust data storage and easy parameter management without compromising performance.
  • I/O Ports: The microcontroller boasts up to 34 I/O ports, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers: A range of integrated timers, including four 16-bit timers and one 8-bit timer, offer precise timing and control for a variety of applications.
  • Communication Interfaces: It supports multiple communication protocols, including I2C, SPI, and UART, enabling easy integration into complex systems.
  • Analog Features: The device includes an advanced 10-bit analog-to-digital converter (ADC) with up to 7 channels, allowing for accurate analog signal measurement and conversion.

Robust Design

The STM8S105K4T3C is designed with a focus on reliability and robustness, featuring an extended temperature range from -40°C to +85°C, making it suitable for demanding environments. Additionally, it includes a built-in watchdog timer and a clock security system, ensuring stable operation even under adverse conditions.

Development Support

STMicroelectronics provides comprehensive development support for the STM8S105K4T3C, including software libraries, development boards, and a suite of development tools for programming and debugging. This support helps to reduce development time and accelerate time-to-market for products incorporating this microcontroller.

In summary, the STM8S105K4T3C from STMicroelectronics is a high-performance, feature-rich microcontroller that offers an ideal solution for a broad range of applications where efficiency, reliability, and cost-effectiveness are paramount.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1594 $50.5504
39+ $2.5923 $101.0997
60+ $2.5113 $150.6780
83+ $2.4303 $201.7149
107+ $2.3493 $251.3751
143+ $2.1063 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess