EN
  • EN
  • DE

STM8S207R6T6TR

Part No STM8S207R6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features STM8 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM8S
Package Reel - TR
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number STM8S207R6T6TR-ND, 497-18864-6, 497-18864-1, 497-18864-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935514-STM8S207R6T6TR
Ultra Librarian 3D Model Ultra Librarian STM8S207R6T6TR CAD Model

Description

STM8S207R6T6TR Microcontroller by STMicroelectronics

The STM8S207R6T6TR is a powerful and versatile microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. Designed to deliver high performance and reliability, this MCU is part of the STM8S series that is well-suited for a wide range of applications, including industrial control systems, automotive modules, home appliances, and consumer electronics.

The STM8S207R6T6TR operates at a frequency of up to 24 MHz and is built on a high-performance 8-bit STM8 core. With its advanced architecture, it provides a perfect balance between processing power and energy efficiency, making it an ideal choice for both power-sensitive and demanding applications.

Key Features:

  • Core: STM8 8-bit core with Harvard architecture and 3-stage pipeline
  • Flash Memory: 32 Kbytes of program memory with read-while-write support, ensuring ample space for complex applications
  • RAM: 2 Kbytes of RAM, providing sufficient space for temporary data storage during operation
  • Data EEPROM: 1 Kbyte, which is ideal for storing non-volatile data without the need for external memory components
  • Clock: Flexible clock control system with multiple sources, including an internal oscillator and support for external crystal or resonator
  • Peripherals: A rich set of peripherals including I/O ports, timers, UART, SPI, and I2C interfaces for versatile connectivity and control options
  • Interrupt Management: Nested interrupt controller with 32 interrupts, up to 37 external interrupts, ensuring responsive and efficient handling of events
  • Debugging: Integrated single-wire interface module (SWIM) for real-time debugging and programming capabilities
  • Operating Voltage: Wide range of operating voltage from 2.95 to 5.5 V, catering to different power supply requirements
  • Package: LQFP 64-pin package, offering a compact footprint for space-constrained applications

The STM8S207R6T6TR is also characterized by its robustness and extended temperature range, operating reliably from -40°C to 85°C. Additionally, it features advanced security and data protection mechanisms, including a watchdog timer and a clock security system.

Whether you are developing an intricate industrial control system or a simple consumer gadget, the STM8S207R6T6TR by STMicroelectronics provides a cost-effective and powerful solution that does not compromise on features or performance.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0747 $52.9711
30+ $3.3433 $100.2990
47+ $3.2389 $152.2283
64+ $3.1344 $200.6016
83+ $3.0299 $251.4817
111+ $2.7165 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,610 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess