EN
  • EN
  • DE

STMPS2151MTR

Part No STMPS2151MTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH ENH 1CH 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 110 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SO
Win Source Part Number 031432-STMPS2151MTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STMPS2151MTR CAD Model

Description

STMPS2151MTR USB Power Switch from STMicroelectronics

The STMPS2151MTR is a state-of-the-art USB power switch designed and manufactured by STMicroelectronics, a leading name in the semiconductor industry. This product is engineered to provide a reliable and efficient power distribution solution for USB applications. The STMPS2151MTR is housed in a compact and robust package, ensuring it is well-suited for space-constrained designs.

At the heart of the STMPS2151MTR is an integrated single channel current-limited power switch, which is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications. Its primary function is to protect USB ports by limiting the output current if the load exceeds the current-limit threshold. This feature is crucial for preventing damage to both the USB host device and the peripheral in the event of a fault condition, such as a short circuit or an excessive load.

One of the key features of the STMPS2151MTR is its 0.5A current limiting, which is compliant with USB 2.0 standards, ensuring compatibility with a wide range of USB devices. The device also boasts a low RDS(on) of 70mΩ, which means it offers minimal resistance and thus reduced power loss during operation, contributing to the overall efficiency of the system.

The STMPS2151MTR also includes built-in thermal shutdown protection. This safety feature automatically turns off the power switch if the die temperature exceeds a certain threshold, thus protecting the device from overheating and potential damage. Once the temperature drops to a safe level, the switch will automatically restart, ensuring continuous protection without the need for user intervention.

Furthermore, the STMPS2151MTR is equipped with under-voltage lockout (UVLO) to ensure that the device operates only when the input voltage is within its specified range. This feature prevents malfunctioning due to insufficient supply voltage, enhancing the reliability of the overall system.

STMicroelectronics has packaged the STMPS2151MTR in a space-saving and environmentally friendly 8-lead MiniSO8 package, which not only makes it suitable for portable applications but also demonstrates the company's commitment to reducing the environmental impact of their products. With its comprehensive protection features and efficient design, the STMPS2151MTR USB power switch is an ideal choice for designers looking to incorporate a dependable power management solution into their USB-enabled devices.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7082 $60.1970
200+ $0.5811 $116.2200
310+ $0.5629 $174.4990
425+ $0.5449 $231.5825
550+ $0.5266 $289.6300
735+ $0.4722 $347.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,661 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess