EN
  • EN
  • DE

STN3NE06L

Part No STN3NE06L
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 60V - 0.10 ohm - 3A - SOT-223 STripFETO POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194507-STN3NE06L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STN3NE06L CAD Model

Description

STN3NE06L MOSFET by STMicroelectronics

The STN3NE06L is a robust N-channel enhancement-mode Field Effect Transistor (FET) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This particular MOSFET is part of their STripFET™ series, which is known for its low on-resistance and high switching performance. The STN3NE06L is a testament to STMicroelectronics' commitment to providing advanced power electronics that meet the needs of a wide range of applications.

With a drain-source voltage (V<sub>DS) of 60V, the STN3NE06L is suitable for high voltage operations. It also features a continuous drain current (I<sub>D) of 3A, making it capable of handling moderate power levels. The device is optimized for low gate charge (Q<sub>g), which enhances its switching performance, a crucial feature for power efficiency in switching applications.

The low threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be driven at lower gate voltages, which is beneficial for battery-operated devices where power conservation is vital. Moreover, the STN3NE06L boasts an exceptionally low on-resistance (R<sub>DS(on)) of just 0.1Ω at V<sub>GS = 10V, which translates to reduced conduction losses and improved overall efficiency.

Enclosed in a TO-92 package, the STN3NE06L offers a compact solution for space-constrained applications. This package is well-known for its ease of integration into various circuit designs. The TO-92 package also provides excellent thermal performance, ensuring the MOSFET operates within safe temperature ranges under typical conditions.

Applications for the STN3NE06L are diverse, ranging from power management solutions, such as DC/DC converters and power supplies, to motor control circuits in consumer electronics and automotive systems. Its reliability and efficiency make it an excellent choice for designers looking to optimize their power circuits without compromising on performance or space.

In summary, the STN3NE06L from STMicroelectronics is a high-performance N-channel MOSFET that offers low on-resistance, high switching speed, and a compact form factor, making it an excellent choice for a variety of power applications.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5747 $60.3435
245+ $0.4716 $115.5420
380+ $0.4569 $173.6220
525+ $0.4421 $232.1025
680+ $0.4275 $290.7000
905+ $0.3832 $346.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess