EN
  • EN
  • DE

STN4NF03L

Part No STN4NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 6.5A SOT223 / Trans MOSFET N-CH 30V 6.5A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 6.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 330pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3.3W (Tc)
Maximum Rds On at Id,Vgs 50 mOhm @ 2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 006281-STN4NF03L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STN4NF03L
Introduction Date August 07, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STN4NF03L CAD Model

Description

STN4NF03L - N-Channel MOSFET by STMicroelectronics

The STN4NF03L is a high-performance N-Channel MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This power MOSFET is a part of ST's STripFET™ III technology, which is known for its low on-state resistance and high switching performance. The device is specifically tailored for applications that require efficient power management and high reliability.

Key Features

  • Low Threshold Drive: The STN4NF03L can be driven at low gate voltages, making it suitable for low-power applications and compatible with logic-level gate drive circuits.
  • Low On-Resistance (RDS(on)): With an exceptionally low on-state resistance, this MOSFET ensures minimal power loss and heat generation during operation, enhancing overall efficiency.
  • High Current Capability: The device can handle continuous drain currents up to several amperes, making it a robust choice for high-power applications.
  • High-Speed Switching: Fast switching speeds reduce transition losses and improve performance in high-frequency circuits.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability under stress conditions.

Applications

The STN4NF03L is versatile and can be used in a wide range of applications, including:

  • Power Supply Switches
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switches
  • Automotive Applications

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STN4NF03L complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Additionally, the device is qualified to industrial standards, ensuring high-quality performance in a range of environmental conditions.

Package and Availability

The STN4NF03L is available in a surface-mount package that is compatible with standard PCB assembly processes. For detailed specifications, datasheets, and ordering information, customers can visit the STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2348 $50.4820
520+ $0.1927 $100.2040
805+ $0.1867 $150.2935
1,110+ $0.1806 $200.4660
1,435+ $0.1746 $250.5510
1,920+ $0.1566 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,652 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess