EN
  • EN
  • DE

STN817A

Part No STN817A
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 1.5A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 30 @ 1A, 2V
Maximum Power Dissipation 1.6W
Frequency - Transition 50MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 031451-STN817A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STN817A CAD Model

Description

The STN817A from STMicroelectronics is a high-performance NPN bipolar junction transistor (BJT) designed for a broad range of applications. This versatile component is well-suited for switching and amplification purposes, thanks to its robust electrical characteristics and reliability.

Key Features:

  • High Current Capability: The STN817A can handle continuous collector currents up to 1.5A, making it an excellent choice for moderate power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (Vceo) of 60V, it can operate effectively in circuits with higher operating voltages.
  • Low Saturation Voltage: This feature ensures high efficiency by minimizing voltage drop and power loss when the transistor is in the 'on' state.
  • Fast Switching Speed: The device offers swift transitions between on and off states, which is critical for high-speed switching applications.
  • Complementary PNP Type: The STN817A has a complementary PNP partner, which allows for the creation of push-pull configurations in amplifier designs.

Applications:

The STN817A is suitable for a wide array of applications, including:

  • Power management in consumer electronics
  • Motor control circuits
  • Audio amplifiers
  • Signal processing
  • Switching regulators
  • Driver stages in high-fidelity amplifiers and sound reinforcement systems

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the STN817A is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Conclusion:

The STN817A transistor is a testament to STMicroelectronics' expertise in semiconductor technology. It offers a balanced combination of power handling, voltage tolerance, and speed, making it a solid choice for designers looking to optimize their electronic circuits. Whether used in amplification or switching, the STN817A is engineered to deliver reliable and efficient performance.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess