EN
  • EN
  • DE

STP04CM05B1R

Part No STP04CM05B1R
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 400MA 14DIP  /  LED Driver IC 4 Output Linear Shift Register Dimming 400mA 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 4
Voltage - Supply (Min) 3.3V
Voltage - Supply (Max) 5.5V
Voltage - Output 19V
Current - Output / Channel 400mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-DIP
Base Product Number STP04CM
Other Names 497-6940-5,STP04CM05B1R,-497-6940-5
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253383-STP04CM05B1R
Ultra Librarian 3D Model Ultra Librarian STP04CM05B1R CAD Model

Description

The STP04CM05B1R is a cutting-edge electronic component manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is part of the STP04CM05 series and is designed to deliver high performance in a variety of applications.

Key Features

  • Output Configuration: The STP04CM05B1R features a 4-channel, 5-bit current mode LED driver. This configuration allows for precise control of LED arrays, making it an excellent choice for advanced lighting solutions.
  • Current Regulation: Each channel provides constant current output, ensuring uniform brightness and color consistency across all connected LEDs. This is particularly important for applications requiring high-quality visual performance.
  • Serial Interface: The device includes a serial interface for data input, simplifying the integration with microcontrollers and other digital systems. This interface also supports cascading multiple devices for larger LED configurations.
  • Power Efficiency: Designed with power efficiency in mind, the STP04CM05B1R helps reduce overall power consumption, which is crucial for battery-operated devices and energy-saving applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety in operation.

Applications

The versatility of the STP04CM05B1R makes it suitable for a wide range of applications, including:

  • LED display panels
  • Backlighting for LCD TVs and monitors
  • Automotive lighting systems
  • General-purpose LED lighting

Technical Specifications

The STP04CM05B1R operates within a supply voltage range of 3.3V to 5.5V, making it compatible with various electronic systems. It is available in a compact 24-pin TSSOP package, which is ideal for space-constrained applications.

Conclusion

With its robust feature set, the STP04CM05B1R from STMicroelectronics is a highly adaptable LED driver that meets the demands of modern lighting solutions. Its efficient operation, reliable performance, and ease of integration make it an excellent choice for developers and manufacturers looking to enhance their products with high-quality LED capabilities.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess