EN
  • EN
  • DE

STP12NK60Z

Part No STP12NK60Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 59nC @ 10V
Max Input Capacitance 1740pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 640 mOhm @ 5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 053913-STP12NK60Z
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian STP12NK60Z CAD Model

Description

STP12NK60Z MOSFET

Overview

The STP12NK60Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET utilizes the latest advancements in MDmesh™ technology, which combines the benefits of reduced on-resistance, high dv/dt capability, and exceptional avalanche characteristics.

Key Features

  • Voltage Rating: With a drain-source voltage (V<sub>DS) of 600V, the STP12NK60Z is suitable for high-voltage applications, ensuring reliable operation in a wide range of electronic circuits.
  • Current Handling: The component can handle a continuous drain current (I<sub>D) of up to 11.5A, making it capable of powering a variety of high-current devices.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, typically just 0.47Ω, which results in reduced power losses and improved efficiency.
  • High dv/dt Capability: This MOSFET can withstand high voltage transients, making it ideal for rugged applications.
  • Gate Charge: It features a low gate charge (Q<sub>g), which enhances its switching performance and reduces switching losses.
  • Avalanche Ruggedness: The STP12NK60Z is designed to handle energy in avalanche and commutation modes, providing enhanced reliability under harsh conditions.
  • TO-220 Package: Housed in a TO-220 package, it offers a balance of good thermal performance and compactness for easier integration into various designs.

Applications

The STP12NK60Z is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control
  • Lighting applications
  • Inverters and welding equipment

Conclusion

The STP12NK60Z from STMicroelectronics represents a robust and efficient solution for designers looking to improve the performance of their high-voltage power management systems. Its combination of high voltage capacity, low on-resistance, and high-speed switching capabilities make it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7665 $60.2640
38+ $3.0908 $117.4504
58+ $2.9938 $173.6404
80+ $2.8979 $231.8320
104+ $2.8009 $291.2936
138+ $2.5110 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess