EN
  • EN
  • DE

STP165N10F4

Part No STP165N10F4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 120A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 180nC @ 10V
Max Input Capacitance 10500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 315W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212349-STP165N10F4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP165N10F4 CAD Model

Description

STP165N10F4 - High-Performance N-Channel MOSFET

The STP165N10F4 is a state-of-the-art N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver high efficiency and performance in a wide range of applications, including but not limited to, switching power supplies, motor control, and power management systems.

With a drain-source voltage (V<sub>DS) of 100V, the STP165N10F4 is well-suited for high voltage operations. It also features a continuous drain current (I<sub>D) of 120A at 25°C, which ensures that it can handle significant power without overheating. The low on-resistance (R<sub>DS(on)) of just 4.5 mΩ max at V<sub>GS = 10 V allows for efficient power flow and reduced energy losses, making it an excellent choice for power-sensitive designs.

This MOSFET comes in a TO-220 package, which is widely recognized for its robustness and excellent thermal performance. The TO-220 package is suitable for through-hole mounting, which provides strong mechanical anchoring to the PCB, and is also conducive to efficient heat dissipation, further enhancing the MOSFET's thermal stability and reliability.

The STP165N10F4 also includes an integrated diode between the source and drain, which provides protection against reverse voltage transients. This feature is particularly useful in inductive switching applications where voltage spikes can occur.

Key features of the STP165N10F4 include:

  • 100V Drain-source voltage (V<sub>DS)
  • 120A Continuous drain current (I<sub>D) at 25°C
  • Low on-resistance (R<sub>DS(on)) of 4.5 mΩ max
  • Integrated diode for reverse voltage protection
  • TO-220 package for excellent thermal performance
  • High dV/dt capability

Whether for industrial applications, consumer electronics, or automotive systems, the STP165N10F4 provides designers with a reliable and efficient solution for high-power switching. Its combination of high current capability, low on-resistance, and robust package makes it an excellent choice for engineers looking for a MOSFET that can deliver top performance without compromising on reliability.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 50V 75A D2PAK-3
Need more? Email Us
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.4853
ON Semiconductor
Trans MOSFET N-CH 200V 6A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 200V 6A DPAK
Lowest to $0.6964
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1640
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.8732
ON Semiconductor
MOSFET P-CH 60V 12A DPAK
Lowest to $0.1513
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.1591
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1432
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $75.3473

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2484 $51.9744
38+ $2.6654 $101.2852
59+ $2.5821 $152.3439
81+ $2.4988 $202.4028
104+ $2.4155 $251.2120
139+ $2.1656 $301.0184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess