EN
  • EN
  • DE

STP16CP05

Part No STP16CP05
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description Low voltage 16-Bit constant current LED sink driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 194542-STP16CP05
Popularity Medium
Supply and Demand Status Limited
Application Field Used in LED Lighting
Ultra Librarian 3D Model Ultra Librarian STP16CP05 CAD Model

Description

STP16CP05: Low Voltage 16-Bit Constant Current LED Sink Driver

The STP16CP05 from STMicroelectronics is a monolithic, low voltage, low current power 16-bit shift register designed for LED panel displays. This integrated circuit is specifically created to ensure a constant current flow through LEDs, which is crucial for maintaining consistent brightness and color over time. The STP16CP05 is part of the ST's Power Logic family and is particularly suitable for driving LEDs with a requirement for a constant current sink, not only providing uniform illumination but also enhancing the longevity of the LED elements.

Key Features

  • 16 Constant Current Output Channels: The device provides 16 regulated current sources for uniform brightness in applications.
  • Adjustable Output Current: Through external resistors, users can set the constant current output from 5 mA up to 100 mA, allowing for flexibility in various lighting applications.
  • Low Voltage Power Supply: The STP16CP05 operates with a power supply voltage range from 3.0V to 5.5V, making it ideal for low voltage applications.
  • Error Detection: It features an error detection circuit that senses any LED open-circuit or short-circuit, ensuring reliable operation.
  • Thermal Shutdown: The built-in thermal shutdown protection prevents the device from overheating, enhancing its durability and reliability.
  • Serial Data IN/Parallel Data OUT: This functionality allows the possibility to connect multiple devices in series, thus reducing the number of interface lines.

Applications

The STP16CP05 is ideal for a wide range of applications that require consistent and reliable LED illumination. It is commonly used in:

  • LED Display Panels
  • Message Boards
  • Advertising Signage
  • Architectural Lighting
  • Instrument Panel Lighting

With its robust design and feature set, the STP16CP05 is an excellent choice for developers and manufacturers looking for a high-performance LED driver solution. Its ability to ensure uniform brightness and simplify the design of LED arrays makes it a valuable component in any LED-based project.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess