EN
  • EN
  • DE

STP16CPPS05XTTR

Part No STP16CPPS05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN 40MA 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features LED Driver IC 16 Output Linear Shift Register - Dimming 40mA 24-TSSOP-EP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 24-TSSOP-EP
Family Name STP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-10319-2, 497-10319-1, -497-10319-2, -497-10319-1, 497-10319-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898313-STP16CPPS05XTTR
Ultra Librarian 3D Model Ultra Librarian STP16CPPS05XTTR CAD Model

Description

STP16CPPS05XTTR LED Driver IC by STMicroelectronics

The STP16CPPS05XTTR is a state-of-the-art LED driver integrated circuit (IC) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the STP16CPS05 product family and is specifically engineered to provide a high-quality, efficient, and versatile solution for driving LEDs in a wide array of applications.

Key Features

  • Output Current Regulation: The STP16CPPS05XTTR offers constant current output channels, which are adjustable via external resistors. This feature ensures uniform brightness across all connected LEDs and enhances the longevity of the lighting system.
  • Power Efficiency: With a power supply voltage ranging from 3.0V to 5.5V, the device is designed for low-power operations, making it an ideal choice for battery-powered applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the IC from overheating, which is crucial for maintaining the reliability and safety of the LED system.
  • Flexible Control: The IC supports both serial and parallel data input, offering flexibility in control and making it suitable for a variety of LED driving needs.
  • Error Detection: Equipped with error detection features, the STP16CPPS05XTTR can identify open and short-circuit conditions, thus facilitating troubleshooting and system maintenance.

Applications

The versatility of the STP16CPPS05XTTR LED driver makes it an excellent choice for a wide range of lighting applications, including:

  • Architectural lighting
  • LED displays and signage
  • Decorative and entertainment lighting
  • Commercial and retail lighting
  • Automotive and dashboard lighting

Product Packaging and Quality

The STP16CPPS05XTTR comes in a TSSOP24 package, which is a compact, thin-shrink small outline package that allows for efficient use of PCB space. As with all STMicroelectronics products, the STP16CPPS05XTTR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding environments.

Conclusion

With its robust feature set, including current regulation, power efficiency, thermal protection, and error detection, the STP16CPPS05XTTR LED driver IC from STMicroelectronics is an ideal solution for developers and manufacturers seeking a high-performance, reliable, and versatile component for their LED driving requirements.

You May Also Be Interested in

Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8220 $53.4300
150+ $0.6744 $101.1600
230+ $0.6534 $150.2820
320+ $0.6323 $202.3360
410+ $0.6112 $250.5920
550+ $0.5480 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess