EN
  • EN
  • DE

STP1N105K3

Part No STP1N105K3
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-channel 1050 V, 8 Ω typ., 1.4 A SuperMESH3™ Power MOSFET in TO-220FP, TO-3PF and TO-220 packages | MOSFET N-CH 1050V 1.4A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1050V
Id - Continuous Drain Current 1.4A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 11Ohm at 600mA, 10V
Gate Source Voltage(th) (Maximum) at Id 4.5V at 50μA
Gate Charge (Qg) (Maximum) at Vgs 13nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 180pF at 100V
Power Dissipation (Maximum) 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261692-STP1N105K3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP1N105K3 CAD Model

Description

The STP1N105K3 is a high-voltage, high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This Power MOSFET is part of the SuperMESH3™ family, which is renowned for its excellent RDS(on) area ratio and reduced gate charge, making it suitable for a wide range of high-efficiency applications.

Key Features

  • 100% avalanche tested: Ensures reliable operation even under the most demanding conditions.
  • Extremely high dv/dt capability: Suitable for fast-switching applications, reducing switching losses and improving efficiency.
  • Gate charge minimized: Lowers switching losses without compromising conduction losses, leading to overall higher efficiency.
  • Very low intrinsic capacitances: Results in faster switching speeds, further enhancing the device's performance in high-frequency circuits.
  • Zener-protected: Provides built-in ESD protection, ensuring device longevity and stability.

Applications

The STP1N105K3 is ideal for a variety of applications, including:

  • Switching applications: Its fast switching characteristics make it suitable for high-frequency power converters and PWM circuits.
  • Power supplies: The MOSFET's high efficiency and reliability are perfect for SMPS, adapters, and lighting applications.
  • Motor control: With its robust design, it can handle the demands of motor drive applications.
  • Consumer electronics: Its compact size and high performance are well-suited for modern electronic devices that require efficient power management.

Technical Specifications

Parameter Value V<sub>DS 1050 V R<sub>DS(on) 1 Ω I<sub>D 3 A Package TO-220

Overall, the STP1N105K3 from STMicroelectronics is a testament to the company's commitment to providing state-of-the-art semiconductor technology, delivering both performance and efficiency to meet the needs of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9198 $67.1930
75+ $1.5753 $118.1475
115+ $1.5261 $175.5015
160+ $1.4769 $236.3040
205+ $1.4276 $292.6580
275+ $1.2800 $352.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess