Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194555-STP20N06
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP20N06 CAD Model

Description

STP20N06 - Power MOSFET by STMicroelectronics

The STP20N06 is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is a fundamental component in a wide array of electronic applications, particularly where high-speed switching and power efficiency are essential. The STP20N06 is well-suited for various tasks, including DC-DC converters, motor control, and power management in consumer and industrial electronics.

Key Features

  • High Current Capability: The STP20N06 is capable of handling continuous drain currents up to 20A, making it suitable for high-power applications.
  • Low On-Resistance: With an RDS(on) value as low as 0.06Ω, this MOSFET ensures minimal power loss and higher efficiency in electronic circuits.
  • High Switching Speed: The device is designed for fast switching, which is critical for reducing transition losses and improving performance in power conversion applications.
  • Enhanced Durability: Built to withstand high energy pulses in the avalanche and commutation modes, the STP20N06 is characterized by its ruggedness.
  • Logic Level Compatibility: It can be driven directly from logic circuits, thanks to its threshold voltage designed for low voltage drive capability.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters
  • Motor Control Systems
  • Automotive and Industrial Switching Applications

The STP20N06 is encapsulated in a TO-220 package, which is widely used and favored for its ease of mounting and good thermal performance. The packaging ensures that the device can dissipate heat effectively, which is crucial for maintaining reliability and longevity in high-power and high-temperature environments.

Overall, the STP20N06 from STMicroelectronics represents a combination of advanced semiconductor technology and design excellence, offering a high-performance solution for designers looking to optimize their power management systems. Its robustness, efficiency, and versatility make it a preferred choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
800V N-Channel MOSFET | MOSFET N-CH 800V 6.6A TO-220
Lowest to $0.9042
ECAD model for FQP7N80
Infineon Technologies
Advanced Process Technology | MOSFET N-CH 55V 42A DPAK
Lowest to $0.5148
ECAD model for IRFR2905ZTR
Infineon Technologies
Brushed Motor drive applications | MOSFET N-CH 40V 95A TO-220AB
Lowest to $1.2610
ECAD model for IRF40B207
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 8.8A D2PAK
Lowest to $0.6657
ECAD model for SPB08P06P
Vishay
Power MOSFET(Vdss=500V, Rds(on)=0.85ohm, Id=4.5A) | MOSFET N-CH 500V 4.5A TO220FP
Lowest to $4.2044
ECAD model for IRFI840GLC
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
ON Semiconductor
11A, 60V, 0.107 Ohm, N-Channel, Logic Level UltraFET Power MOSFET | MOSFET N-CH 60V 12A DPAK
Lowest to $0.4449
ECAD model for HUF76407D3S
Infineon Technologies
DirectFETTM Power MOSFET | MOSFET N-CH 20V 16A DIRECTFET-MU
Lowest to $1.6455
ECAD model for IRF6633ATRPBF
STMicroelectronics
Ultra low gate charge | MOSFET N-CH 800V 16A
Lowest to $12.9513
ECAD model for STW23N80K5

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention