EN
  • EN
  • DE

STP20N65M5

Part No STP20N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 18A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 45nC @ 10V
Max Input Capacitance 1345pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 130W (Tc)
Maximum Rds On at Id,Vgs 190 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Dimension TO-220-3
Win Source Part Number 1103665-STP20N65M5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP20N65M5 CAD Model

Description

STP20N65M5 - N-channel 650 V, 0.19 Ohm typ., 20 A MDmesh™ M5 Power MOSFET in TO-220 Package

STMicroelectronics' STP20N65M5 is a state-of-the-art N-channel Power MOSFET designed with the innovative MDmesh™ M5 technology. This device is tailored for high efficiency in a wide range of applications, making it a perfect choice for designers looking for performance and reliability. The STP20N65M5 is a testament to STMicroelectronics' commitment to delivering advanced power conversion solutions.

Key Features

  • High Voltage Rating: This MOSFET operates at a high voltage of 650V, making it suitable for various applications that require high voltage levels.
  • Low On-Resistance: With a typical on-resistance of just 0.19 Ohm, the STP20N65M5 ensures minimal power loss and improved overall efficiency.
  • High Current Capacity: It can handle a continuous current of 20A, which makes it robust for handling high power applications.
  • Enhanced Switching Performance: The MDmesh™ M5 technology optimizes the device for fast switching, reducing switching losses and improving performance.
  • Reduced Gate Charge: A lower gate charge allows for faster switching speeds and reduced driving power.
  • TO-220 Package: The industry-standard TO-220 package provides a practical balance between performance and size, facilitating ease of integration into a variety of designs.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Performance Drives
  • Welding Equipment
  • Solar Inverters
  • UPS Systems

The STP20N65M5 MOSFET is a versatile component that can be used in a diverse array of electronic circuits. Its high efficiency, combined with the robust package, makes it an ideal choice for power management tasks where reliability and energy savings are critical. Whether for industrial or consumer applications, the STP20N65M5 from STMicroelectronics is designed to deliver top performance, ensuring that your products are powered safely and efficiently.

For more detailed information about the STP20N65M5, including datasheets, technical documentation, and support, please visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7796 $53.3880
70+ $1.4602 $102.2140
110+ $1.4146 $155.6060
150+ $1.3690 $205.3500
190+ $1.3233 $251.4270
255+ $1.1864 $302.5320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess