EN
  • EN
  • DE

STP20NM60A

Part No STP20NM60A
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 20A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 650 V 20A (Tc) 192W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP20N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935547-STP20NM60A
Ultra Librarian 3D Model Ultra Librarian STP20NM60A CAD Model

Description

STP20NM60A Power MOSFET by STMicroelectronics

The STP20NM60A is a high-performance Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of ST's MDmesh™ series, which is renowned for its excellent energy efficiency and reduced on-resistance. The device is designed to address a wide range of applications, including switch-mode power supplies (SMPS), high-efficiency converters, and power management solutions.

Featuring state-of-the-art technology, the STP20NM60A is built with an advanced MDmesh™ process that combines a vertical structure with a strip layout, resulting in one of the industry's lowest on-resistance and gate charge characteristics. This translates to reduced conduction losses and improved switching performance, making it ideal for high-frequency applications.

With a maximum drain-source voltage (V<sub>DS) of 600V, the STP20NM60A can handle high voltage levels, providing a wide safety margin for electrical equipment. Its maximum continuous drain current (I<sub>D) is 20A, ensuring that it can support a significant amount of current for power-intensive operations. The MOSFET also has a low threshold voltage (V<sub>GS(th)), which makes it easy to drive and suitable for low-voltage control circuits.

The STP20NM60A comes in a TO-220 package, which is widely used in the industry and known for its robustness and ease of mounting on a printed circuit board (PCB). The package is designed to offer excellent thermal performance, ensuring reliability and longevity even under high-power and high-temperature conditions.

One of the key features of the STP20NM60A is its fast recovery diode, which is optimized for high-efficiency applications. This diode minimizes the reverse recovery time and charge, which is critical for reducing switching losses in high-speed switching applications.

In summary, the STP20NM60A from STMicroelectronics is a powerful and efficient solution for designers looking to improve the performance of their power management systems. With its advanced technology, high voltage and current capabilities, and thermal efficiency, the STP20NM60A is an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess