Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 41nC @ 10V
Max Input Capacitance 870pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 60 mOhm @ 12A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 092017-STP24NF10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP24NF10 CAD Model

Description

The STP24NF10 from STMicroelectronics is a robust and efficient N-channel MOSFET that is part of their STPOWER product line. This power MOSFET is designed to deliver high performance in a wide range of applications, making it a versatile choice for designers and engineers alike. The STP24NF10 is well-suited for switching applications, which include power supplies, converters, motor drivers, and other power management tasks.

Key Features

  • Voltage and Current: The device can handle a drain-source voltage (V<sub>DS) of 100V, which makes it suitable for high voltage operations. It also has a continuous drain current (I<sub>D) of 24A, allowing it to drive significant loads.
  • Low On-Resistance: With an R<sub>DS(on) of just 0.085Ω, the STP24NF10 provides efficient conduction, reducing power losses and improving overall efficiency in applications.
  • Fast Switching Speed: The MOSFET is designed for fast switching, minimizing transition losses and improving performance in high-frequency applications.
  • Thermal Performance: The device features an excellent thermal performance which ensures reliability and longevity even under high-temperature operating conditions.
  • Gate Charge: It has a low gate charge (Q<sub>g), which reduces the amount of power needed to switch the device on and off, thus saving energy and reducing heat dissipation.

Applications

The STP24NF10 is ideal for a variety of power applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor control circuits
  • Power management systems

Quality and Reliability

STMicroelectronics is committed to providing high-quality products, and the STP24NF10 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the STMicroelectronics website or contact their support team for comprehensive technical support.

You May Also Be Interested in

Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
NEC
Need more? Email Us
ECAD model for UPA652TT-E1
Rohm Semiconductor
1.2V Drive Nch MOSFET
Lowest to $0.0868
ECAD model for RUE002N05
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Others
Need more? Email Us
ECAD model for SW2N60
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3952 $62.7840
100+ $1.1449 $114.4900
155+ $1.1090 $171.8950
210+ $1.0733 $225.3930
270+ $1.0375 $280.1250
365+ $0.9302 $339.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 705 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention