EN
  • EN
  • DE

STP30NM60ND

Part No STP30NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 600V - 0.11Ω - 25A TO-220/FP/D2PAK/I2PAK/TO-247 FDmesh™ II Power MOSFET (with fast diode)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh II
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 100nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2800pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 190W (Tc)
Rds On (Maximum) @ Id, Vgs 130 mOhm @ 12.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 1261717-STP30NM60ND
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP30NM60ND
Introduction Date November 06, 2007
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STP30NM60ND CAD Model

Description

The STP30NM60ND is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This device is designed to meet the demanding requirements of power electronic converters, offering a combination of low on-resistance and high switching speed, making it suitable for a variety of applications including switch-mode power supplies, motor control, and power management systems.

Key Features

  • Advanced Technology: The STP30NM60ND is built on STMicroelectronics' advanced MDmesh™ technology, which combines low on-resistance with high switching speed and is optimized for high voltage applications.
  • High Voltage Capability: With a drain-source voltage (VDS) of 600V, this MOSFET can handle high voltage applications, providing reliable performance in a variety of power conversion systems.
  • Low On-Resistance: The device boasts an extremely low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency, especially important for energy-sensitive applications.
  • High Current Rating: The STP30NM60ND can support a continuous drain current (ID) of up to 30A, making it capable of handling high current loads with ease.
  • Reduced Gate Charge: A low gate charge (Qg) ensures faster switching performance, which is crucial for reducing switching losses in high-speed applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness against unexpected voltage spikes.

Applications

The versatile characteristics of the STP30NM60ND make it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • High-efficiency DC-DC converters
  • Power factor correction (PFC) circuits
  • LED lighting applications
  • Motor control circuits

Conclusion

In summary, the STP30NM60ND from STMicroelectronics is a robust and efficient solution for high voltage power conversion applications. Its combination of cutting-edge technology, high voltage and current capabilities, and low on-resistance ensures that it meets the stringent requirements of modern electronic systems, delivering both performance and reliability.

You May Also Be Interested in

Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Microchip Technology
RF MOSFET 50V T2
Need more? Email Us
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3160 $58.2120
17+ $6.8237 $116.0029
27+ $6.6101 $178.4727
37+ $6.3964 $236.6668
47+ $6.1839 $290.6433
63+ $5.5440 $349.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess