EN
  • EN
  • DE

STP3NB80

Part No STP3NB80
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 800V - 4.6ohm - 2.6A - TO-220/TO-220FP PowerMESH  MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194575-STP3NB80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP3NB80 CAD Model

Description

STP3NB80 - Power MOSFET by STMicroelectronics

The STP3NB80 is a robust power MOSFET device engineered by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This component is designed to deliver high performance in a variety of applications that require efficient power management and switching. The STP3NB80 is part of the N-channel MOSFET family and is particularly well-suited for high voltage operations.

Key Features

  • Voltage Capability: The STP3NB80 is capable of handling high voltages, with a drain-source voltage (V<sub>DS) of 800V, which makes it an excellent choice for electronic circuits that operate under high voltage conditions.
  • Current Handling: This power MOSFET can handle continuous drain current (I<sub>D) up to 3A, providing a good balance between current capacity and size for a wide range of applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) typically around 3.0 Ohm, the STP3NB80 ensures efficient power handling with minimal losses, which is crucial for maintaining performance in power-intensive circuits.
  • High-Speed Switching: The device offers fast switching capabilities, which is essential for applications that require quick transitions between on and off states, such as power supplies and converters.
  • Avalanche Ruggedness: It is designed to withstand energy pulses in the avalanche and commutation modes, ensuring reliability and a longer operational lifespan even under stressful conditions.

Applications

The STP3NB80 is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Motor control systems
  • Power converters and inverters
  • Lighting and LED drivers
  • High voltage switching circuits

Package and Quality

The STP3NB80 is available in a TO-220 package, which is widely used for power devices due to its good thermal and electrical characteristics. STMicroelectronics ensures that each device meets rigorous quality standards, providing reliability and performance for both industrial and consumer applications.

For engineers and designers looking for a high-voltage, high-performance power MOSFET, the STP3NB80 from STMicroelectronics offers an optimal solution that combines efficiency, durability, and versatility.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess