EN
  • EN
  • DE

STP3NK60ZFP

Part No STP3NK60ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 600V 2.4A 3-Pin(3+Tab) TO-220FP Tube / MOSFET N-CH 600V 2.4A TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 2.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 11.8nC @ 10V
Max Input Capacitance 311pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 3.6 Ohm @ 1.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 038719-STP3NK60ZFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STP3NK60
Introduction Date October 22, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian STP3NK60ZFP CAD Model

Description

STP3NK60ZFP - Power MOSFET by STMicroelectronics

The STP3NK60ZFP is a high-performance Power MOSFET produced by STMicroelectronics, designed to deliver efficiency and reliability in a wide range of applications. This MOSFET is part of the MDmesh™ series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and reduced gate charge, making it a great choice for high-efficiency power management tasks.

This device is built using an advanced MDmesh™ technology that combines a vertical structure with a strip layout to yield one of the world's lowest on-resistance and gate charge. These features make it particularly suitable for switch mode power supplies (SMPS), lighting applications, DC-AC converters, and motor control circuits where power efficiency is paramount.

The STP3NK60ZFP comes in a fully isolated TO-220FP package, which not only ensures ease of mounting on a heatsink but also provides excellent thermal performance. The full isolation of the package allows for a simplified design in high-voltage applications, reducing the need for additional insulation components and thus saving on overall design costs.

Key specifications of the STP3NK60ZFP include:

  • Drain-source voltage (V<sub>DSS): 600V
  • Continuous drain current (I<sub>D): 3A
  • Power dissipation (P<sub>D): 35W
  • Low threshold drive
  • High dv/dt and avalanche capabilities

With a threshold voltage designed to be driven by logic-level voltages, this MOSFET is very easy to drive, which reduces the complexity and cost of the driving circuitry. It's also characterized by a robust and rugged design, with high dv/dt and avalanche capabilities, which makes it a reliable choice for demanding environments.

Whether you're designing an energy-efficient power supply, a robust motor controller, or a reliable lighting system, the STP3NK60ZFP from STMicroelectronics offers the performance and durability needed to create a product that stands out in the market. Its combination of high voltage capability, low on-resistance, and cost-effective packaging makes it a versatile and practical component for a wide array of power applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9845 $54.1475
125+ $0.8078 $100.9750
195+ $0.7826 $152.6070
265+ $0.7573 $200.6845
345+ $0.7321 $252.5745
460+ $0.6564 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess