EN
  • EN
  • DE

STP40NE03L-20

Part No STP40NE03L-20
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE ” SINGLE FEATURE SIZE” POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194581-STP40NE03L-20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP40NE03L-20 CAD Model

Description

The STP40NE03L-20 is a high-performance Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is designed to deliver efficient power control and conversion in a wide array of electronic applications, ranging from power supplies to motor drives. Its advanced technology ensures high switching speed and energy efficiency, making it a popular choice for modern electronic designs.

Key Features

  • Voltage Rating: The STP40NE03L-20 has a drain-source voltage (VDS) of 30V, making it suitable for low to medium voltage applications.
  • Current Capability: It can handle continuous drain currents (ID) up to 40A, providing robust performance for high current demands.
  • Low On-Resistance: With an on-resistance (RDS(on)) as low as 0.020Ω, this MOSFET ensures minimal power loss and high efficiency in operation.
  • Fast Switching Speed: The device features fast switching capabilities, which is essential for reducing switching losses and improving performance in high-frequency applications.
  • Advanced Technology: Utilizing STMicroelectronics' latest innovations in MOSFET design, the STP40NE03L-20 offers improved threshold voltage stability and low gate charge.

Applications

The STP40NE03L-20 is versatile enough to be used in various applications, including:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Automotive and Industrial Applications
  • Switch Mode Power Supplies (SMPS)

Package and Quality

This MOSFET comes in a TO-220 package, a widely used and robust package type that facilitates easy mounting and heat dissipation. The STP40NE03L-20 is also compliant with RoHS and adheres to STMicroelectronics' commitment to environmental sustainability and quality assurance, ensuring reliability and performance for its users.

Conclusion

With its combination of high current capability, low on-resistance, and fast switching speed, the STP40NE03L-20 from STMicroelectronics is an excellent choice for designers looking to improve power efficiency and performance in their electronic systems. Its robust package and compliance with environmental standards further underscore its appeal to a wide range of industrial and commercial applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess