EN
  • EN
  • DE

STP40NF10L

Part No STP40NF10L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 40A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 64nC @ 5V
Max Input Capacitance 2300pF @ 25V
Maximum Gate-Source Voltage ±17V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 33 mOhm @ 20A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 026265-STP40NF10L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP40NF10L CAD Model

Description

STP40NF10L - N-Channel MOSFET by STMicroelectronics

The STP40NF10L is a robust N-channel Power MOSFET designed by STMicroelectronics, a global semiconductor leader. This transistor is part of their STripFET™ II series, which is known for providing superior performance in a wide range of electronic applications. With its low threshold drive, the STP40NF10L is particularly well-suited for high-efficiency power management tasks.

The STP40NF10L features a drain-source voltage (VDS) of 100V, which ensures it can handle high voltage applications with ease. Its continuous drain current (ID) is rated at 40A at 25°C, making it capable of driving high current loads without overheating. The device also boasts an extremely low on-resistance (RDS(on)) of just 0.035Ω, contributing to its high efficiency and reduced power losses during operation.

This MOSFET is designed with advanced technology that enables fast switching performance, a critical feature for modern power supply designs and high-speed switching applications. The device also includes a built-in gate charge (Qg) of 45nC, which allows for quick charging and discharging of the gate, further enhancing its switching capabilities.

The STP40NF10L comes in a TO-220 package, a widely used and easily mountable form factor that provides good thermal and electrical performance. Its robust package design ensures reliability and durability, even under challenging conditions. The device is also characterized by its avalanche ruggedness, making it resilient against harsh voltage spikes and surges often encountered in industrial environments.

Applications for the STP40NF10L are diverse, ranging from high-efficiency DC/DC converters, motor control systems, automotive applications, to power management solutions in computer and telecom infrastructure. Its combination of high current capability, low on-resistance, and fast switching speed makes it an excellent choice for engineers looking to optimize power efficiency and performance in their designs.

Overall, the STP40NF10L by STMicroelectronics is a powerful and reliable component that meets the demands of a variety of high-performance power applications, ensuring efficient operation and long-term stability.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0660 $53.3000
115+ $0.8747 $100.5905
180+ $0.8473 $152.5140
245+ $0.8200 $200.9000
320+ $0.7927 $253.6640
425+ $0.7107 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess