EN
  • EN
  • DE

STP40NS15

Part No STP40NS15
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 150V 40A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 150V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 110nC @ 10V
Max Input Capacitance 2400pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 52 mOhm @ 40A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 212360-STP40NS15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP40NS15 CAD Model

Description

The STP40NS15 is a robust N-Channel MOSFET from STMicroelectronics, designed to deliver high-performance switching applications. This power MOSFET is a part of STMicroelectronics' STripFET™ series, which is known for its low on-resistance and high switching speed. The device is encapsulated in a TO-220 package, which is widely used in commercial and industrial applications due to its ease of installation and excellent thermal performance.

Key Features

  • Voltage and Current: The STP40NS15 operates at a drain-source voltage (V<sub>DS) of 150V, which is suitable for high-voltage applications. It also supports a continuous drain current (I<sub>D) of 40A, making it capable of handling significant power levels.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.035Ω, this MOSFET ensures high efficiency and low conduction losses, which is critical for power management applications.
  • High Switching Speed: The device features fast switching characteristics, which makes it ideal for high-frequency applications. This is due to the optimized gate charge (Q<sub>g) that minimizes switching losses.
  • Thermal Performance: The TO-220 package provides excellent thermal performance, ensuring that the MOSFET operates within its temperature specifications under various load conditions.
  • Gate Charge: The STP40NS15 has a total gate charge (Q<sub>g) of 67nC, which contributes to its fast switching capabilities.

Applications

The STP40NS15 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Inverters
  • Motor Drives and Inverters
  • Power Management Functions
  • Automotive Applications and High-Performance Computing

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The STP40NS15 MOSFET is no exception, as it is manufactured with state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest standards. Customers can trust this component to deliver consistent performance and durability in their electronic designs.

Environmental Compliance

The STP40NS15 complies with RoHS and is free from environmentally harmful substances. This compliance ensures that the product is suitable for use in a wide range of markets and applications with environmental safety considerations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess