EN
  • EN
  • DE

STP46NF30

Part No STP46NF30
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 300V 42A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features N-Channel 300 V 42A (Tc) 300W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series STripFET™ II
Package Tube
Operating Temperature Range 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898332-STP46NF30
Ultra Librarian 3D Model Ultra Librarian STP46NF30 CAD Model

Description

STP46NF30 - STMicroelectronics N-Channel MOSFET

The STP46NF30 is a high-performance N-Channel MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver the efficiency and speed required by a wide range of power applications. With its advanced technology, the STP46NF30 provides excellent on-state resistance and high switching performance, making it an ideal choice for high-efficiency power management tasks.

The device features a maximum drain-source voltage (V<sub>DS) of 300V, which ensures that it can handle the high voltages typically found in industrial, telecommunications, and computing environments. The continuous drain current (I<sub>D) is rated at 46A, providing substantial current handling capability for demanding applications.

One of the key advantages of the STP46NF30 is its low on-resistance (R<sub>DS(on)), which is typically just 0.055Ω. This low resistance minimizes conduction losses, improving overall system efficiency and reducing the thermal stress on the device. This feature, combined with a 100% avalanche tested design, ensures reliable operation even under harsh conditions.

The MOSFET comes in a TO-220 package, which is widely used in the industry and known for its robustness and ease of mounting. This package is suitable for through-hole mounting, which provides strong mechanical anchorage and excellent thermal dissipation characteristics.

Additional features of the STP46NF30 include a fast switching speed, which is crucial for reducing switching losses in high-frequency power conversion systems. The device also has a low gate charge (Q<sub>g), which facilitates faster switching by requiring less charge to turn the MOSFET on and off.

STMicroelectronics has designed the STP46NF30 with the environment in mind, as it is compliant with the European Union's Restriction of Hazardous Substances (RoHS) directive. This ensures that it is free from certain hazardous materials, making it suitable for use in environmentally sensitive applications.

In summary, the STP46NF30 from STMicroelectronics is a reliable and efficient solution for designers looking to optimize the performance of their power management systems. Its combination of high voltage capability, low on-resistance, and fast switching speed makes it a versatile component for a broad range of electronic applications.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4293 $51.4395
36+ $2.8138 $101.2968
56+ $2.7259 $152.6504
76+ $2.6379 $200.4804
99+ $2.5500 $252.4500
132+ $2.2862 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,106 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess