EN
  • EN
  • DE

LTC4274CUHF

Part No LTC4274CUHF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1148+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732205-LTC4274CUHF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4274CUHF CAD Model

Description

Linear Technology's LTC4274CUHF Power over Ethernet (PoE) Interface Controller

The LTC4274CUHF is a highly integrated Power over Ethernet (PoE) interface controller designed by Linear Technology, a leading provider of analog integrated circuits. This advanced component is part of Linear Technology's extensive PoE product family and is specifically engineered to facilitate the implementation of PoE systems compliant with the IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards.

This single-port PoE controller is housed in a compact QFN-38 package, making it an ideal solution for space-constrained applications. It can deliver power up to 90W over Ethernet cabling, enabling the operation of a wide range of powered devices (PDs), including VoIP phones, wireless access points, and security cameras.

The LTC4274CUHF incorporates a high-performance switching regulator that operates over a wide input voltage range, ensuring efficient power delivery and management for PDs. It also features an advanced signature detection and classification mechanism, which accurately identifies PoE-enabled devices and determines their power requirements, thereby preventing damage to non-PoE equipment.

With integrated surge protection and a robust thermal design, the LTC4274CUHF is built to withstand harsh electrical environments and maintain reliable operation. The device also includes a power good output, two-event classification, and supports an I²C interface for expanded functionality and programmability. This allows for advanced control and monitoring of the power system, ensuring that the PD operates within its specified power envelope.

Key features of the LTC4274CUHF include:

  • Compliance with IEEE 802.3at (PoE+) and IEEE 802.3af (PoE) standards
  • Support for high power applications up to 90W
  • Integrated switching regulator for efficient power conversion
  • Advanced signature detection and classification
  • Robust surge protection and thermal management
  • I²C interface for enhanced control and monitoring

The LTC4274CUHF is an ideal choice for network equipment manufacturers and system integrators looking to develop PoE systems that require high reliability, efficiency, and advanced control features. Its integration of key PoE functions into a single chip simplifies design, reduces board space, and accelerates time-to-market for PoE-enabled products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess