EN
  • EN
  • DE

STP4LN80K5

Part No STP4LN80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 800V 3A TO220  /  N-Channel 800 V 3A (Tc) 60W (Tc) Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ K5
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.6Ohm @ 1A, 10V
Vgs(th) (Max) @ Id 5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs 3.7 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 122 pF @ 100 V
Power Dissipation (Max) 60W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number STP4LN80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-17294,STP4LN80K5-ND
Standard Package 50
Win Source Part Number 1153266-STP4LN80K5
Ultra Librarian 3D Model Ultra Librarian STP4LN80K5 CAD Model

Description

Introducing the STP4LN80K5 Power MOSFET from STMicroelectronics

The STP4LN80K5 is a high-performance power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of ST's MDmesh™ K5 series, which utilizes innovative technology to achieve outstanding energy efficiency and reliability. The STP4LN80K5 is specifically engineered for applications requiring high blocking voltage capability, low on-state resistance, and superior switching performance.

Key Features of the STP4LN80K5

  • High Blocking Voltage: With a drain-source voltage (V<sub>DS) of 800V, the STP4LN80K5 is well-suited for applications that operate under high voltage conditions, ensuring robust performance and reliability.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) of this MOSFET minimizes conduction losses, making it an energy-efficient choice for power conversion systems.
  • Fast Switching Speed: Fast switching characteristics reduce switching losses and improve overall system efficiency, which is crucial for power supply and inverter applications.
  • Enhanced Thermal Performance: The device is housed in a TO-220 package, known for its excellent thermal dissipation, allowing the MOSFET to operate at lower temperatures and extend its lifespan.
  • Zener-Protected Gate: The built-in gate protection zener diode provides enhanced protection against overvoltage, ensuring safe operation and longevity of the device.

Applications

The STP4LN80K5 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • LED lighting systems
  • Power inverters
  • Motor control circuits
  • High voltage switching applications

Why Choose the STP4LN80K5?

The STP4LN80K5 stands out for its combination of high voltage capability, energy efficiency, and robustness. It is designed to meet the stringent demands of modern electronic systems, offering designers a reliable and cost-effective solution for high-voltage power management. With STMicroelectronics' commitment to quality and performance, the STP4LN80K5 is a smart choice for engineers looking to enhance the efficiency and reliability of their power applications.

For detailed specifications and application support, visit STMicroelectronics' official website or contact their customer support team.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4456 $57.9280
320+ $0.3657 $117.0240
490+ $0.3543 $173.6070
675+ $0.3428 $231.3900
875+ $0.3314 $289.9750
1,170+ $0.2971 $347.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess