EN
  • EN
  • DE

STP4N52K3

Part No STP4N52K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 525V 2.5A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 525 V 2.5A (Tc) 45W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series SuperMESH3™
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP4N52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898333-STP4N52K3
Ultra Librarian 3D Model Ultra Librarian STP4N52K3 CAD Model

Description

STP4N52K3 - N-channel 525 V, 4 A SuperMESH™3 Power MOSFET

The STP4N52K3 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is a part of the SuperMESH™3 family, which is renowned for its exceptional efficiency, reduced power dissipation, and high switching speeds. The STP4N52K3 is designed to meet the stringent requirements of a wide range of electronic applications, making it a versatile choice for designers and engineers.

This device boasts a 525 V drain-source breakdown voltage (VDS), enabling it to handle high voltage applications with ease. Its 4 A continuous drain current (ID) ensures that it can support significant current loads, making it suitable for demanding power supply and conversion tasks. The STP4N52K3 also features a low gate charge (Qg), which facilitates faster switching and reduces switching losses.

The MOSFET's low on-resistance (RDS(on)) minimizes conduction losses, contributing to its overall efficiency. Its 100% avalanche tested design guarantees robustness and reliability in harsh conditions, while the Zener-protected gate offers enhanced safety for the device against over-voltage events.

With its TO-220 package, the STP4N52K3 provides a convenient and standardized form factor for easy integration into various circuit designs. The package is designed to offer excellent thermal performance, ensuring that the device remains cool even under high power operation.

Key applications for the STP4N52K3 include switch-mode power supplies (SMPS), lighting applications including LED drivers, DC-AC converters for solar panels, and high-efficiency converters in computing and telecom power systems. Its performance characteristics also make it an ideal choice for motor control circuits and various industrial applications.

Overall, the STP4N52K3 from STMicroelectronics stands out as a robust and efficient solution for designers looking to improve power management in their electronic designs. Its combination of high voltage capability, low on-resistance, and fast switching speeds make it a compelling choice for a multitude of power-related applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess