EN
  • EN
  • DE

STP60NF06LFP

Part No STP60NF06LFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 60V 11A 3-Pin(3+Tab) TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220
Continuous Drain Current (ID) 60 A
Drain to Source Breakdown Voltage 60 V
Drain to Source Resistance 14 mΩ
Element Configuration Single
Fall Time 12.5 ns
Gate to Source Voltage (Vgs) 16 V
Maximum Operating Temperature 175 °C
Min Operating Temperature -55 °C
Mount Through Hole
Power Dissipation 25 W
Radiation Hardening No
Rise Time 37 ns
RoHS Non-Compliant
Turn-Off Delay Time 20 ns
Turn-On Delay Time 10 ns
Win Source Part Number 1028606-STP60NF06LFP
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STP60NF06LFP CAD Model

Description

Product Overview: STP60NF06LFP - STMicroelectronics

The STP60NF06LFP is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ series, which is well-known for its low on-resistance and low gate charge, making it highly efficient for a variety of applications.

Key Features

  • High Current Capability: With a continuous drain current of 60A, the STP60NF06LFP is capable of handling high-power applications with ease.
  • Low On-Resistance: The device boasts an extremely low on-resistance of just 0.0145 ohms, contributing to its high efficiency and reduced power losses during operation.
  • High Voltage Threshold: It can withstand drain-source voltages of up to 60V, providing a wide safety margin for electrical surges and spikes.
  • Enhanced Durability: The MOSFET is encapsulated in a fully isolated TO-220FP package, which offers improved thermal performance and mechanical ruggedness.
  • Low Gate Charge: A low gate charge ensures faster switching speeds, which is crucial for high-frequency applications.

Applications

The STP60NF06LFP is versatile and can be used in a wide range of applications, including:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP60NF06LFP has undergone rigorous testing to ensure its performance under various conditions. It is compliant with RoHS and adheres to industry standards for environmental sustainability.

Support and Resources

For engineers and designers, STMicroelectronics provides extensive support and resources, including datasheets, technical documentation, application notes, and design tools. This ensures a smooth integration of the STP60NF06LFP into your projects with full confidence in its performance and longevity.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess