EN
  • EN
  • DE

STP6NA80FI

Part No STP6NA80FI
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE FAST POWER MOS TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194640-STP6NA80FI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP6NA80FI CAD Model

Description

STP6NA80FI - Power MOSFET from STMicroelectronics

The STP6NA80FI is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovation. This MOSFET is designed to handle high power and high voltage applications with efficiency and reliability, making it an ideal choice for a wide range of electronic designs.

Key Features

  • Voltage and Current: The STP6NA80FI boasts a drain-source voltage (V<sub>DS) of 800V, which allows it to efficiently manage high voltage operations. It also supports a continuous drain current (I<sub>D) of up to 6A, making it suitable for high current applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 1.2 ohms, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching: The device is designed for fast switching, reducing switching losses and improving performance in applications that require rapid state changes.
  • High Avalanche Ruggedness: The STP6NA80FI is engineered to withstand high energy pulses in the avalanche and commutation modes, which is critical for ensuring durability and reliability under harsh conditions.
  • TO-220FP Package: Housed in a fully molded TO-220FP package, the STP6NA80FI offers excellent thermal performance and is easy to mount on a wide variety of PCBs.

Applications

The versatility of the STP6NA80FI allows it to be used in numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Inverters and welding equipment
  • Lighting applications, such as electronic ballasts for fluorescent lighting

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP6NA80FI is no exception, as it is manufactured to meet the highest standards of performance and reliability. It is designed to ensure a long operational lifespan even in the most demanding conditions, which is a testament to the robustness and quality of STMicroelectronics' manufacturing processes.

Overall, the STP6NA80FI Power MOSFET is a testament to STMicroelectronics' dedication to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess