EN
  • EN
  • DE

STP70NF03L

Part No STP70NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 70A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 30nC @ 5V
Max Input Capacitance 1440pF @ 25V
Maximum Gate-Source Voltage ±18V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 9.5 mOhm @ 35A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1103705-STP70NF03L
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian STP70NF03L CAD Model

Description

STP70NF03L - N-Channel MOSFET by STMicroelectronics

The STP70NF03L is a robust N-channel enhancement-mode Field-Effect Transistor (MOSFET) designed and manufactured by STMicroelectronics, a global semiconductor leader. This high-performance MOSFET is part of STMicroelectronics' STripFET series and is intended for a wide range of power applications that demand high efficiency and reliability.

Key Features

  • Low On-Resistance: The STP70NF03L boasts an exceptionally low on-resistance (RDS(on)) of just 0.014Ω, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current (ID) of 70A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High Voltage Tolerance: It has a drain-source voltage (VDS) of 30V, providing a good safety margin for a variety of circuits.
  • Low Gate Charge: The device features a low gate charge (Qg), which results in faster switching performance and reduced switching losses.
  • 100% Avalanche Tested: Ensuring reliability and performance under extreme conditions, each unit is rigorously tested for avalanche energy tolerance.

Applications

The versatility of the STP70NF03L allows it to be used in a multitude of applications, including:

  • Switching regulators and DC-DC converters
  • Motor control systems
  • Power management solutions
  • Automotive and industrial applications
  • High-efficiency power supplies

Quality and Environmental Compliance

STMicroelectronics is committed to environmental sustainability and quality. The STP70NF03L is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead and other environmentally hazardous substances. Additionally, the device is encapsulated in a TO-220 package, known for its thermal efficiency and mechanical robustness.

Whether you are designing a power supply, working on motor control, or developing an energy-intensive industrial application, the STP70NF03L from STMicroelectronics offers the performance, reliability, and efficiency needed to meet your design requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess