EN
  • EN
  • DE

AEL302016CB1F

Part No AEL302016CB1F
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description Nlg AEL3020-1G16C-RB01F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1043982-AEL302016CB1F
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AEL302016CB1F CAD Model

Description

The AEL302016CB1F is an Ethernet controller or transceiver manufactured by Broadcom Limited. It's designed to facilitate high-speed data communication over Ethernet networks. Due to the limited publicly available information, the following description will focus on the general characteristics of Broadcom Ethernet interface products.

Applications:

  • Network Interface Cards (NICs): Used in NICs for desktop computers, servers, and other network devices to provide Ethernet connectivity.
  • Embedded Systems: Integrated into embedded systems, such as industrial control systems, to enable network communication.
  • Routers and Switches: Utilized in routers and switches to handle Ethernet traffic and manage network connections.
  • Storage Devices: Implemented in network-attached storage (NAS) devices to provide network connectivity for data storage and access.
  • Media Converters: Used in media converters to bridge different network media types, such as copper to fiber.

Features:

  • Ethernet Connectivity: Supports standard Ethernet protocols, such as IEEE 802.3.
  • High-Speed Data Transfer: Capable of transferring data at high speeds, such as 10/100/1000 Mbps (Gigabit Ethernet).
  • Auto-Negotiation: Automatically negotiates the optimal communication parameters with the connected device.
  • Wake-on-LAN (WoL): Supports WoL functionality to remotely wake up a computer from a low-power state.
  • Quality of Service (QoS): Implements QoS features to prioritize network traffic and ensure smooth delivery of critical data.
  • Integrated PHY: Includes an integrated physical layer (PHY) transceiver to handle the physical transmission of data over Ethernet cables.

Benefits:

  • Reliable Network Communication: Provides reliable and stable Ethernet connectivity for various devices.
  • High Performance: Enables high-speed data transfer for demanding network applications.
  • Easy Integration: Designed for easy integration into various systems and devices.
  • Power Efficiency: Optimized for low power consumption, contributing to energy efficiency.
  • Scalability: Supports scalable network architectures to accommodate growing network demands.

Additional Details:

Specific technical specifications such as voltage requirements, operating temperature range, package type, and pinout would be available in the device's datasheet, which is not readily available for this specific part number. Broadcom Ethernet controllers typically support various management features, such as VLANs, link aggregation, and remote monitoring. They are often used in conjunction with other Broadcom networking chips to create complete networking solutions. The device's performance is optimized for minimal latency and high throughput. It is likely to support advanced power management features to further reduce power consumption during periods of inactivity.

You May Also Be Interested in

Texas Instruments
Extended Temperature Single Port 10/100 Mb/s Ethernet Physical Layer Transceiver 40-VQFN -40 to 105
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 4/4 48VQFN / 4/4 Transceiver Full Ethernet 48-VQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR 56VQFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-VQFN (8x8)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $30.3591
Intel
Niantic; Dual Port 10GIG Ethernet Mac
Need more? Email Us
Intel
Ethernet Controller 100Mbps/1000Mbps/10000Mbps 3.3V 576-Pin FCBGA
Lowest to $48.2723
Microchip Technology
IC ETHERNET CTLR USB 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (6x6)
Lowest to $14.0941
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Intel
Tahoe 24-PORT 10G Ethernet Switch Ext. Temp
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess