EN
  • EN
  • DE

STP9N60M2

Part No STP9N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5.5A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ II Plus
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP9N60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-13843-5, 497-13843-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898342-STP9N60M2
Ultra Librarian 3D Model Ultra Librarian STP9N60M2 CAD Model

Description

The STP9N60M2 is a robust and high-performance Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of STMicroelectronics' MDmesh™ M2 series, which is known for its excellent energy efficiency and low power dissipation. The STP9N60M2 is particularly suitable for a wide range of applications, including switch-mode power supplies (SMPS), lighting, DC-AC inverters, and motor control circuits.

Key Features

  • High Voltage Capability: With a drain-source voltage (VDS) of 600V, the STP9N60M2 is capable of handling high voltage applications, making it ideal for both industrial and consumer electronic devices.
  • Low On-Resistance: The device features an on-resistance (RDS(on)) as low as 0.85Ω, which enhances its efficiency by minimizing conduction losses.
  • High Current Rating: The STP9N60M2 supports a continuous drain current (ID) of up to 9A, allowing it to drive high current loads with ease.
  • Reduced Gate Charge: A low gate charge (Qg) ensures faster switching performance, which is critical in applications where efficiency and speed are paramount.
  • 100% Avalanche Tested: This guarantees the MOSFET's ruggedness and reliability in real-world applications where unexpected voltage spikes may occur.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Power Factor Correction Circuits
  • LED Lighting Solutions
  • AC-DC Adapters
  • Motor Control Systems

The STP9N60M2 is housed in a TO-220 package, which is widely used and known for its robustness and ease of handling. This package allows for efficient heat dissipation and simple mounting onto heat sinks for thermal management. With its combination of high voltage capability, low on-resistance, and fast switching, the STP9N60M2 is a reliable choice for designers seeking to optimize their power management systems for both performance and cost.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1234 $50.5530
110+ $0.9218 $101.3980
170+ $0.8930 $151.8100
235+ $0.8642 $203.0870
300+ $0.8354 $250.6200
405+ $0.7490 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess