EN
  • EN
  • DE

STPA003OD-4WX

Part No STPA003OD-4WX
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AB QUAD 85W 25FLEXIWATT / Amplifier IC 4-Channel (Quad) Class AB 25-Flexiwatt (Vertical)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr STMicroelectronics
Package Tube
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 85W x 4 @ 2Ohm
Voltage - Supply 6V ~ 18V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 105°C (TA)
Supplier Device Package 25-Flexiwatt (Vertical)
Package / Case 25-Flexiwatt (Formed Leads)
Base Product Number STPA003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 497-14942-5,-497-14942-5
Standard Package 357
Win Source Part Number 1028609-STPA003OD-4WX
Ultra Librarian 3D Model Ultra Librarian STPA003OD-4WX CAD Model

Description

The STPA003OD-4WX is a cutting-edge audio amplifier from STMicroelectronics, designed to deliver high-quality sound reproduction with exceptional clarity and fidelity. This powerful audio solution is ideal for a wide range of applications, from automotive audio systems to home entertainment and professional sound equipment.

Key Features:

  • High Output Power: The STPA003OD-4WX is capable of delivering up to 4 watts of continuous output power, ensuring robust and dynamic audio performance even at high volume levels.
  • Low Distortion: Thanks to its advanced design, the amplifier maintains low levels of Total Harmonic Distortion (THD), providing a clean and precise audio output that preserves the integrity of the original sound.
  • Efficient Operation: With a focus on energy efficiency, the STPA003OD-4WX operates with a high level of power efficiency, reducing heat generation and extending the lifespan of the device.
  • Flexible Supply Voltage: The amplifier supports a wide range of supply voltages, making it versatile for various system configurations and ensuring compatibility with different power sources.
  • Protection Features: Built-in protection circuits safeguard the amplifier against over-temperature, short-circuit, and under-voltage conditions, ensuring reliable performance and longevity.

Applications:

  • Automotive audio systems
  • Home theater and multimedia speakers
  • Portable audio devices
  • Public address systems

The STPA003OD-4WX from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to enhance their audio systems. Whether it's for an immersive home theater experience, a crystal-clear car stereo, or a robust public address system, this audio amplifier is engineered to exceed expectations and deliver outstanding sound quality.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5420 $50.1680
10+ $10.2908 $102.9080
16+ $9.9693 $159.5088
21+ $9.6477 $202.6017
27+ $9.3261 $251.8047
36+ $8.3613 $301.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess