EN
  • EN
  • DE

STPLED524

Part No STPLED524
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 525 V
Current - Continuous Drain (Id) @ 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.6Ohm @ 2.2A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 12 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 340 pF @ 100 V
Power Dissipation (Max) 45W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number STPLED524
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278174-STPLED524
Ultra Librarian 3D Model Ultra Librarian STPLED524 CAD Model

Description

STPLED524 - High-Efficiency LED Driver from STMicroelectronics

The STPLED524 is a state-of-the-art LED driver designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-efficiency driver is specifically crafted to deliver consistent and reliable power to LED lighting systems, making it an ideal choice for a wide range of applications, including automotive lighting, industrial illumination, and consumer electronics.

Key Features

  • High Efficiency: The STPLED524 is engineered for maximum energy efficiency, which helps to reduce power consumption and extend the life of LED arrays.
  • Wide Input Voltage Range: This driver supports a broad range of input voltages, accommodating various power supplies and ensuring versatility across different applications.
  • Integrated Protection Circuits: With built-in features such as overcurrent, thermal shutdown, and open-LED protection, the STPLED524 ensures safe operation and longevity of the lighting system.
  • PWM Dimming Capability: It offers pulse-width modulation (PWM) dimming, which allows for precise control over the brightness levels, enhancing the user experience and power efficiency.
  • Compact Design: The compact footprint of the STPLED524 makes it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the STPLED524 LED driver allows it to be used in a multitude of environments and scenarios, such as:

  • Automotive interior and exterior lighting
  • Backlighting for LCD displays
  • Architectural and decorative lighting
  • Emergency lighting systems
  • General purpose LED lighting

Product Advantages

The STPLED524 is not just a component; it's a solution that brings numerous advantages to the table. Its high efficiency translates into lower energy bills and reduced heat dissipation. The integrated protection features minimize the risk of damage due to electrical anomalies, while the PWM dimming function provides users with a customizable lighting experience. The robust design and wide input voltage range make it a flexible and durable choice for designers and engineers looking to incorporate reliable LED driving capabilities into their products.

With STMicroelectronics' commitment to quality and innovation, the STPLED524 LED driver stands out as a superior choice for powering the next generation of LED lighting solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess