EN
  • EN
  • DE

STPMS2L-PUR

Part No STPMS2L-PUR
Manufacturer STMicroelectronics
Catalog Interface - Sensor and Detector Interfaces
Description IC SMART SENSOR II 2CH 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Smart Sensor
Input Type Analog
Output Type Digital
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1103731-STPMS2L-PUR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian STPMS2L-PUR CAD Model

Description

The STPMS2L-PUR is an advanced metering device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This product is part of the STPM family, specifically tailored for effective energy metering and monitoring applications. It is a highly-integrated ASSP (Application Specific Standard Product) that is ideal for smart metering solutions across residential and industrial environments.

Key Features

  • High Accuracy: The STPMS2L-PUR provides high-precision measurements of various electrical parameters such as voltage, current, and power, making it suitable for applications where accuracy is paramount.
  • Dual-channel: It supports a dual-channel measurement capability, allowing for simultaneous monitoring of two power lines, which is beneficial for phase monitoring in multi-phase systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, thereby reducing the overall energy usage of the metering system.
  • Wide Dynamic Range: The device can handle a wide range of input currents and voltages, making it versatile for various electrical systems and configurations.
  • Integrated Features: It includes integrated programmable gain amplifiers and ADCs, reducing the need for external components and simplifying the design of the metering system.

Applications

The STPMS2L-PUR is primarily used in the following applications:

  • Smart energy meters
  • Power monitoring systems
  • Renewable energy systems
  • Sub-metering systems

Technical Specifications

  • Package: SO-16L
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V

The STPMS2L-PUR is a testament to STMicroelectronics' commitment to providing innovative and reliable solutions for energy measurement. Its integration of multiple features into a single chip makes it a cost-effective and space-saving option for designers looking to implement advanced metering infrastructure (AMI). With its robust design and high level of integration, the STPMS2L-PUR is set to play a crucial role in the development of smart and efficient energy systems worldwide.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6974
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7614 $61.6490
80+ $1.4449 $115.5920
125+ $1.3999 $174.9875
175+ $1.3548 $237.0900
225+ $1.3098 $294.7050
295+ $1.1746 $346.5070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess